EN
  • EN
  • DE

HA17431FPA04EL-E

Part No HA17431FPA04EL-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061692-HA17431FPA04EL-E
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HA17431FPA04EL-E CAD Model

Description

The Renesas HA17431FPA04EL-E is a precision adjustable shunt regulator. It is designed to provide a stable and accurate voltage reference for a variety of applications. The device features a low temperature coefficient and a wide operating current range, making it suitable for use in power supplies, voltage regulators, and other precision circuits.

Applications

  • Power Supplies: Used as a voltage reference in linear and switching power supplies.
  • Voltage Regulators: Employed in adjustable voltage regulators for precise voltage control.
  • Overvoltage Protection: Implemented in overvoltage protection circuits to prevent damage from excessive voltage.
  • Current Sources: Used as a reference in constant current sources.
  • Data Acquisition Systems: Integrated into data acquisition systems for accurate voltage measurement.

Features

  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Low Temperature Coefficient: Provides a stable voltage reference over a wide temperature range.
  • Wide Operating Current Range: Operates over a broad current range, providing flexibility in circuit design.
  • Low Dynamic Output Impedance: Ensures stable output voltage under varying load conditions.
  • High Accuracy: Provides a precise and accurate voltage reference.

Benefits

  • Precise Voltage Regulation: Ensures stable and accurate voltage regulation in power supplies and voltage regulators.
  • Temperature Stability: Maintains a stable voltage reference over a wide temperature range, ensuring reliable performance.
  • Design Flexibility: Adjustable output voltage and wide operating current range provide flexibility in circuit design.
  • Improved Circuit Performance: Low dynamic output impedance ensures stable output voltage under varying load conditions.
  • Enhanced System Reliability: Overvoltage protection prevents damage from excessive voltage.

Additional Details

The HA17431FPA04EL-E is available in a compact package, making it suitable for high-density circuit boards. It is designed to operate over a wide temperature range, ensuring reliable performance in various environments. The device's robust design and stable characteristics make it a popular choice for a wide range of precision voltage regulation applications.

You May Also Be Interested in

Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess