EN
  • EN
  • DE

H5N5006DSTL-E

Part No H5N5006DSTL-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Nch Single Power Mosfet 500V 3A 3000Mohm DPAK(S)/To-252
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028060-H5N5006DSTL-E
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian H5N5006DSTL-E CAD Model

Description

The H5N5006DSTL-E is a power MOSFET manufactured by Renesas Electronics America. It is designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds. This MOSFET is commonly used in power supplies, motor drives, and other power electronic circuits where efficient power management is critical.

Applications

  • Switching Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor control circuits
  • Load switches
  • Power inverters

Features

  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Low gate charge (Qg)
  • Avalanche rated
  • RoHS compliant
  • Surface mount package

Benefits

  • Increased efficiency in power conversion due to low on-resistance, reducing power loss and heat generation.
  • Improved system performance due to fast switching speeds, allowing for higher frequency operation.
  • Simplified gate drive requirements due to low gate charge, reducing the complexity of the driving circuitry.
  • Enhanced reliability due to avalanche rating, providing robustness against voltage transients.
  • Compliance with environmental regulations.

Specifications

The H5N5006DSTL-E typically features a drain-source voltage (VDS) rating of 50V. The continuous drain current (ID) rating is dependent on the specific package and operating conditions. The on-resistance (RDS(on)) is optimized for low power loss. The gate charge (Qg) is minimized to facilitate efficient switching. Consult the official Renesas Electronics America datasheet for detailed specifications, including thermal resistance, package dimensions, and safe operating area.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess