EN
  • EN
  • DE

H5N5006DL-E

Part No H5N5006DL-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Nch Single Power Mosfet 500V 3A 3000Mohm DPAK(L)-(2)/To-251
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028061-H5N5006DL-E
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian H5N5006DL-E CAD Model

Description

The H5N5006DL-E is a Power MOSFET from Renesas Electronics America, designed for high-efficiency switching applications. This N-channel MOSFET is engineered to provide fast switching speeds, low on-resistance, and robust performance in demanding power circuits.

Applications

  • Switching Power Supplies (SMPS): Used as a switching element in SMPS for efficient power conversion.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and power management.
  • Motor Control: Implemented in motor control circuits for controlling the speed and torque of electric motors.
  • Inverters: Used in inverters to convert DC power to AC power.
  • Power Amplifiers: Integrated in power amplifier circuits for signal amplification.

Features

  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction, improving efficiency.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • High Avalanche Energy: Provides robustness against transient voltage spikes.
  • N-Channel MOSFET: Offers high current handling capability.
  • Logic Level Gate Drive: Can be driven directly by logic level signals.

Benefits

  • High Efficiency: Low on-resistance reduces conduction losses, improving overall efficiency.
  • Reduced Heat Dissipation: Fast switching speeds minimize switching losses, reducing heat generation.
  • Improved System Reliability: High avalanche energy rating provides robustness against voltage transients.
  • Simplified Circuit Design: Logic level gate drive simplifies interfacing with control circuits.
  • Versatile Power Control: Suitable for a wide range of power control applications.

Additional Details

The H5N5006DL-E typically comes in a through-hole package. Key specifications include drain-source voltage, gate-source voltage, drain current, and power dissipation. Detailed electrical characteristics, including switching times and thermal resistance, can be found in the Renesas datasheet for this MOSFET.

You May Also Be Interested in

Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess