EN
  • EN
  • DE

CR12CM-12A

Part No CR12CM-12A
Manufacturer Renesas Electronics America
Catalog END - OF - LIFE
Description Thyristor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1163012-CR12CM-12A
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CR12CM-12A CAD Model

Description

The CR12CM-12A is a thyristor module manufactured by Renesas Electronics America, primarily designed for power control and rectification applications. This module is engineered to manage high voltage and current levels, making it suitable for various industrial power electronic systems.

Applications:

  • AC Motor Control: Utilized in variable frequency drives (VFDs) and soft starters for precise control of AC motor speed and torque.
  • DC Power Supplies: Employed in rectifying AC voltage into DC voltage within industrial power supplies.
  • Welding Equipment: Found in welding machines for accurate regulation of welding current.
  • Lighting Control: Used in industrial lighting systems for dimming and switching high-power lighting solutions.
  • Battery Chargers: Integrated into high-power battery chargers designed for electric vehicles and industrial equipment.

Features:

  • High Voltage and Current Handling: Capable of managing substantial voltage and current levels efficiently.
  • Electrically Isolated Baseplate: Provides critical electrical isolation between the module and the heatsink, enhancing safety.
  • Compact Design: Features a space-efficient design, facilitating easy integration into diverse power electronic setups.
  • High Surge Current Capability: Designed to withstand high surge currents during transient events, ensuring reliability.
  • Simplified Mounting: Facilitates straightforward mounting onto a heatsink for effective thermal management.

Benefits:

  • Efficient Power Control: Enables precise and efficient control of electrical power in various applications.
  • Improved System Reliability: Enhances the overall reliability of power electronic systems by providing robust protection.
  • Reduced System Size: Allows for the design of smaller and more compact power electronic systems.
  • Enhanced Safety: Provides enhanced safety due to the electrical isolation between the module and the heatsink.
  • Simplified Design and Assembly: Simplifies the design and assembly processes for complex power electronic systems.

Additional Details:

For optimal use, it is essential to consult the Renesas datasheet for detailed specifications, including voltage and current ratings, gate trigger current, and thermal resistance. Proper heatsinking is necessary to maintain operation within safe limits. Appropriate gate drive circuitry is crucial for reliable and efficient performance. Considering its END-OF-LIFE status, sourcing replacements or alternative components may be necessary for new designs or repairs.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.5130 $69.0780
13+ $9.4467 $122.8071
19+ $9.1511 $173.8709
27+ $8.8565 $239.1255
34+ $8.5609 $291.0706
46+ $7.6750 $353.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess