EN
  • EN
  • DE

ADIS16250ACCZ

Part No ADIS16250ACCZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Programmable Low Power Gyroscope
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140508-ADIS16250ACCZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADIS16250ACCZ CAD Model

Description

Product Overview: ADIS16250ACCZ by Analog Devices Inc.

The ADIS16250ACCZ is a high-performance, digital triaxial vibration sensor module designed by Analog Devices Inc., a leader in precision signal processing technology. This compact sensor is part of the iSensor product family and integrates a MEMS accelerometer with signal conditioning, data capture, and a digital interface on a single chip. It is an ideal solution for industrial applications requiring vibration monitoring and analysis.

Key Features

  • Triaxial Accelerometer: The ADIS16250ACCZ measures acceleration in three orthogonal axes (X, Y, and Z), providing comprehensive vibration data.
  • Digital Output: It features a digital SPI-compatible serial interface, allowing for easy integration with microcontrollers and DSP systems.
  • Programmable Configuration: Users can configure sampling rates, alarm thresholds, and other parameters, making it highly adaptable to different application requirements.
  • Wide Dynamic Range: The sensor operates over a broad frequency range, making it suitable for capturing both low and high-frequency vibrations.
  • Integrated Temperature Sensor: Alongside vibration measurement, the module includes a temperature sensor for environmental monitoring.

Applications

The ADIS16250ACCZ is versatile and can be used in a variety of industrial contexts, including:

  • Condition-based monitoring systems
  • Vibration analysis for predictive maintenance
  • Asset health monitoring
  • Structural health monitoring
  • Automotive systems

Robust Design

Encased in a compact LGA package, the ADIS16250ACCZ is designed to withstand harsh industrial environments. Its robust construction ensures reliable performance even under conditions of mechanical shock and vibration.

Easy to Implement

The module's straightforward digital interface simplifies system design by reducing the need for additional signal conditioning hardware. Its programmable nature allows for quick customization, speeding up the development process and reducing time-to-market for industrial systems incorporating vibration sensing.

Manufacturer Support

Analog Devices Inc. provides extensive technical documentation, application notes, and customer support to assist with the integration of the ADIS16250ACCZ into your projects, ensuring a smooth design-in process.

With its combination of features, the ADIS16250ACCZ from Analog Devices Inc. stands out as a sophisticated solution for any application requiring precise and reliable triaxial vibration measurement.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Molex, LLC
FPC Connector
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess