EN
  • EN
  • DE

CP82C50A-5Z

Part No CP82C50A-5Z
Manufacturer Renesas Electronics America
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT UART 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr Renesas Electronics America
Package Tube
Product Status Obsolete
Number of Channels 1, UART
Protocol RS232
Data Rate (Max) 625kbps
Voltage - Supply 4.5V ~ 5.5V
With Modem Control Yes
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number 82C50A
Standard Package 9 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 580081-CP82C50A-5Z
Ultra Librarian 3D Model Ultra Librarian CP82C50A-5Z CAD Model

Description

The 580081-CP82C50A-5Z is an interface IC belonging to the UART (Universal Asynchronous Receiver Transmitter) category.

  • Product: 580081-CP82C50A-5Z
  • Category: UART (Universal Asynchronous Receiver Transmitter)
  • Protocol: RS232
  • Package: 40-DIP
  • Mounting: Through-hole
  • Voltage Supply Range: 4.5V to 5.5V
  • Modem Control: Yes
  • Manufacturer: Renesas Electronics America
  • Status: Obsolete
  • Standard Package: 9 pieces

You May Also Be Interested in

MaxLinear Inc
IC UART 2.90V - 5.5V 48TQFP / UART IC 1, UART Channel RS232, RS422, RS485 32 Byte 48-TQFP (7x7)
Lowest to $4.8972
UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167
Texas Instruments
IC ASYNC COMM ELEMENT 24-BGA / UART IC 1, UART Channel 16 Byte 24-BGA MICROSTAR JUNIOR (3x3)
Lowest to $9.0110
SHANGHAI BELLING CO., LTD.
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1950
NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
NXP / Nexperia
UART Interface IC 8CH. UART ENHANCED
Lowest to $58.6467
NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
MaxLinear Inc
IC DUART PCI BUS 3.3V/5V 100TQFP / UART IC 2, DUART Channel RS485 64 Byte 100-TQFP (14x14)
Lowest to $126.2126

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $163.2073 $163.2073
2+ $157.7672 $315.5344
3+ $141.4459 $424.3377
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 335 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess