EN
  • EN
  • DE

BCR8KM-12LB#B00

Part No BCR8KM-12LB#B00
Manufacturer Renesas Electronics America
Catalog Triacs
Description TRIAC, 600V, 8A / TRIAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr Renesas Electronics America
Series *
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1150462-BCR8KM-12LB#B00
Ultra Librarian 3D Model Ultra Librarian BCR8KM-12LB#B00 CAD Model

Description

The Renesas Electronics America BCR8KM-12LB#B00 is a Triac, a three-terminal AC switch, primarily utilized for controlling AC power in various applications. This device is designed for phase control applications like lighting, motor speed controls, and heater controls. The Triac is capable of switching high AC currents and voltages, making it suitable for robust applications.

Applications:

  • Light dimmers
  • Motor speed control
  • Solid-state relays
  • Heater control
  • AC power switching

Features:

  • High blocking voltage
  • High surge current capability
  • Gate trigger current
  • Isolated mounting base
  • RoHS compliant

Benefits:

  • Precise control of AC power
  • Long lifespan compared to mechanical relays
  • Energy efficient operation
  • High reliability
  • Environmentally friendly

Additional Details:

The BCR8KM-12LB#B00 Triac features a high blocking voltage, typically several hundred volts, allowing it to switch high AC line voltages. It also has a high surge current capability, which is essential for handling inrush currents when switching inductive loads. The gate trigger current is the minimum current required to turn on the Triac, and it is a key parameter for designing the gate drive circuit. The isolated mounting base provides electrical isolation between the Triac and the heatsink, improving safety and thermal management. Renesas Triacs are manufactured to meet stringent quality standards, ensuring reliable performance in demanding applications. Always consult the official datasheet for definitive specifications and application guidelines. The 'LB' in the part number likely refers to a specific package type or sensitivity level. #B00 may denote tape and reel packaging for automated assembly.

You May Also Be Interested in

Renesas Electronics America
Triac Medium Power Use / TRIAC 600V 250A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $22.6623
Renesas Electronics America
Need more? Email Us
Mitsubishi
LOW POWER USE INSULATED TYPE, PLANAR PASSIVATION TYPE
Need more? Email Us
Mitsubishi
Need more? Email Us
STMicroelectronics
TRIAC INT TRIGGER 500V TO220AB
Lowest to $1.2007
Mitsubishi
TRIAC 600V 80A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 400V 25A TO220
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
TRIAC 600V 16A
Lowest to $2.3539

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1448 $64.3440
70+ $1.7602 $123.2140
105+ $1.7048 $179.0040
140+ $1.6505 $231.0700
185+ $1.5951 $295.0935
245+ $1.4299 $350.3255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess