EN
  • EN
  • DE

BCR5KM-12LA-AR

Part No BCR5KM-12LA-AR
Manufacturer Renesas Electronics America
Catalog Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case TO-220F
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 752311-BCR5KM-12LA-AR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCR5KM-12LA-AR CAD Model

Description

The BCR5KM-12LA-AR is a triac manufactured by Renesas Electronics America. Triacs are three-terminal AC switches used for controlling AC power in various applications. This particular triac is designed for applications that require moderate current handling and voltage blocking capabilities, making it suitable for a wide range of uses.

Applications:

  • Light dimmers: Used in residential and commercial lighting control systems to adjust the brightness of incandescent and LED lights.
  • Motor speed control: Employed in appliances and industrial equipment for controlling the speed of AC motors.
  • Heater control: Used to regulate the temperature of electric heaters.
  • Solid-state relays (SSRs): Utilized as the switching element in SSRs for controlling AC loads.
  • General AC power switching: Used for general-purpose switching of AC power in various electronic circuits and appliances.

Features:

  • High Blocking Voltage: Designed with a specific blocking voltage, which indicates the maximum voltage it can withstand in the off-state without conducting. See the Renesas datasheet for the specific voltage rating.
  • Low On-State Voltage: Minimizes power dissipation and heat generation when the triac is conducting current.
  • High Surge Current Capability: Capable of withstanding high inrush currents, such as those that occur when switching on inductive loads.
  • Gate Triggering: Triggered by applying a current to its gate terminal.
  • Insulated Package: The package provides electrical isolation between the triac and the heatsink, enhancing safety.

Benefits:

  • Reliable AC Power Control: Provides robust and reliable switching of AC power in diverse applications.
  • Energy Efficiency: Low on-state voltage contributes to energy savings by minimizing power loss.
  • Long Lifespan: Solid-state design offers a long operational lifespan compared to mechanical relays.
  • Compact Size: Allows for integration into space-constrained applications.
  • Reduced Maintenance: Solid-state design eliminates the need for regular maintenance associated with mechanical switches.

Additional Details:

Detailed specifications, such as blocking voltage, on-state current, gate trigger current, and operating temperature range, can be found in the Renesas Electronics America datasheet for the BCR5KM-12LA-AR. The package type also contributes to its thermal performance and mounting requirements. Ensure proper heat sinking is used according to the datasheet recommendations to prevent overheating, especially when operating near the maximum rated current. Always follow the manufacturer's recommendations for gate drive circuitry to ensure proper triggering and prevent damage to the triac. The AR suffix may denote specific packaging or testing variations; refer to the datasheet for complete details. Always consult the most current datasheet to ensure that you have the latest specifications.

You May Also Be Interested in

Renesas Electronics America
TRIAC 600V 16A
Lowest to $2.3539
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO252
Lowest to $2.3731
Renesas Electronics America
Need more? Email Us
Mitsubishi
TRIAC 400V 30A 3-Pin(3+Tab) TO-220FN
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC 600V 250A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $22.6623
Mitsubishi
Lowest to $11.6343
Renesas Electronics America
Triac Medium Power Use / TRIAC 600V 200A 3-Pin(3+Tab) TO-220
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Mitsubishi
Thyristor, TRIAC, 400V Forward Blocking Voltage, 5970A RMS Current
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess