EN
  • EN
  • DE

BCR3PM-12LA#B00

Part No BCR3PM-12LA#B00
Manufacturer Renesas Electronics America
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1008500-BCR3PM-12LA#B00
Categories OEM Parts(A-B)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCR3PM-12LA#B00 CAD Model

Description

The BCR3PM-12LA#B00 is a triac manufactured by Renesas Electronics America. It is designed for applications requiring AC power control, such as lighting control, motor control, and temperature control. It's part of Renesas's broad range of power semiconductor devices.

Applications

  • AC Motor Speed Control
  • Light Dimmers
  • Heater Controls
  • Solid State Relays (SSRs)
  • Switching AC Loads

Features

  • Repetitive Peak Off-State Voltage: High voltage capability
  • On-State Current: Able to handle substantial AC current
  • Gate Trigger Current: Low gate current requirement for easy triggering
  • Isolation Voltage: Electrical isolation between terminals and mounting base
  • Package: Compact and robust package for reliable mounting

Benefits

  • Precise AC Power Control: Enables smooth and accurate control of connected loads.
  • Energy Efficiency: Reduces power consumption in controlled applications.
  • Reliability: Provides long-term and stable performance in various operating conditions.
  • Simplified Circuit Design: Low gate trigger current allows for direct control from microcontrollers and other logic circuits.
  • Enhanced Safety: Isolation voltage ensures safe operation in high-voltage applications.

Additional Details

The BCR3PM-12LA#B00 triac is engineered for effective control of AC power circuits. The "12LA" likely indicates specific voltage and current ratings. The “#B00” typically refers to the production lot or specific manufacturing details. A triac is a three-terminal AC switch that is triggered by a gate current, allowing it to control AC power in both directions. It is often used in conjunction with a snubber circuit to suppress voltage transients and prevent unwanted triggering. The high repetitive peak off-state voltage ensures that the triac remains in the off-state until a gate signal is applied. The low gate trigger current makes it compatible with a wide range of control circuits. The isolation voltage provides electrical isolation, enhancing safety in applications where high voltages are present. Datasheet should always be referred before designing any circuit. It is suitable for use in industrial, commercial, and consumer applications. Proper heatsinking is essential to ensure that the triac operates within its specified temperature limits.

This Triac is ideal for phase control applications such as dimming lights, speed control of universal motors (like those in fans and some appliances), and temperature control of heating elements. Its robust design and high-performance characteristics make it a reliable choice for a wide range of AC power control needs. It offers a cost-effective and efficient solution for controlling AC loads. By precisely controlling the conduction angle of the AC waveform, the triac allows for fine-tuned adjustments to the power delivered to the load. Its versatility and reliability make it a valuable component in many electronic systems.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess