EN
  • EN
  • DE

89HT0816PZABCG

Part No 89HT0816PZABCG
Manufacturer Renesas Electronics America
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 196CABGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Signal Retimer Interface 196-CABGA (15x15)
Manufacturer Renesas Electronics America
Package Tray
Part Status Obsolete
Mounting Surface Mount
Package 196-BGA
Case / Package 196-CABGA (15x15)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number IDT89HT0816PZABCG, IDT89HT0816PZABCG-ND
Quantity per package 126
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858512-89HT0816PZABCG
Ultra Librarian 3D Model Ultra Librarian 89HT0816PZABCG CAD Model

Description

The 89HT0816PZABCG is a high-performance integrated circuit from Renesas Electronics America, categorized as a specialized interface device. It is designed to facilitate efficient and reliable communication between different components within an electronic system. Specifically, this IC serves as a key component in applications requiring precise timing and synchronization.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices for clock distribution and synchronization.
  • Telecommunications Infrastructure: Employed in base stations and other telecom equipment to ensure accurate timing across the network.
  • Industrial Automation: Integrated into industrial control systems for precise timing control and synchronization of various processes.
  • Data Centers: Utilized in servers and storage systems to maintain accurate timing and synchronization across multiple nodes.
  • Broadcast Video Equipment: Found in video encoders, decoders, and other broadcast equipment to ensure synchronized video and audio streams.

Features

  • High-Precision Clock Generation: Provides accurate and stable clock signals for various system components.
  • Low Jitter Performance: Minimizes jitter in the clock signal, ensuring reliable data transmission.
  • Programmable Clock Outputs: Offers flexible clock output configurations to meet specific application requirements.
  • Integrated Phase-Locked Loop (PLL): Provides precise frequency synthesis and clock multiplication capabilities.
  • Low Power Consumption: Designed for efficient power usage, minimizing heat dissipation and extending battery life in portable devices.

Benefits

  • Improved System Performance: Accurate clock signals enhance the overall performance and reliability of electronic systems.
  • Reduced EMI: Low jitter performance minimizes electromagnetic interference, improving signal integrity.
  • Increased Design Flexibility: Programmable clock outputs allow for easy adaptation to various application requirements.
  • Simplified System Integration: Integrated PLL simplifies clock generation and distribution, reducing design complexity.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.

Additional Details

The 89HT0816PZABCG typically operates at a voltage of 3.3V. The specific package is often a QFN (Quad Flat No-Lead) package, which provides excellent thermal performance and a small footprint. It is often used in conjunction with other Renesas products for a complete system solution. Detailed specifications can be found in the Renesas datasheet for this part number, including parameters such as output frequency range, jitter specifications, and power consumption figures. It also often supports multiple clock output formats like LVPECL, LVDS and HCSL.

You May Also Be Interested in

NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1420 $60.2840
5+ $24.7320 $123.6600
8+ $23.9591 $191.6728
10+ $23.1863 $231.8630
13+ $22.4134 $291.3742
18+ $20.0947 $361.7046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,771 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess