EN
  • EN
  • DE

89HPES3T3ZBBCG

Part No 89HPES3T3ZBBCG
Manufacturer Renesas Electronics America
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 144CABGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Switch Interfacing Interface 144-CABGA (13x13)
Manufacturer Renesas Electronics America
Series PRECISE™
Package Tray
Part Status Obsolete
Mounting Surface Mount
Package 144-LBGA
Case / Package 144-CABGA (13x13)
Family Name IDT89HPES3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991C1
HTSUS 8542.39.0001
Other Part Number 800-3638, 89HPES3T3ZBBCG-ND, IDT89HPES3T3ZBBCG, IDT89HPES3T3ZBBCG-ND
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908630-89HPES3T3ZBBCG
Ultra Librarian 3D Model Ultra Librarian 89HPES3T3ZBBCG CAD Model

Description

The 89HPES3T3ZBBCG is a high-performance PCI Express (PCIe) switch from Renesas Electronics America, designed for use in a variety of applications requiring high-speed data transfer and switching capabilities. This switch is part of Renesas's broader portfolio of PCIe solutions, offering robust performance and advanced features.

Applications

  • Servers: Used in server platforms to expand PCIe connectivity and enable high-speed communication between various components.
  • Storage Systems: Integrated into storage solutions to facilitate fast data transfer between storage devices and the host system.
  • Networking Equipment: Deployed in network switches and routers to enhance PCIe bandwidth and improve overall network performance.
  • Industrial Automation: Utilized in industrial control systems to enable high-speed data acquisition and processing.
  • Embedded Systems: Employed in advanced embedded systems requiring high-performance PCIe connectivity.

Features

  • PCIe Gen3 Support: Compliant with PCI Express Gen3 specifications, providing a high-bandwidth interface for data transfer.
  • 3 Ports: Offers three ports for connecting multiple PCIe devices, expanding the connectivity options.
  • Advanced Switching Architecture: Incorporates an advanced switching architecture to ensure efficient data routing and minimal latency.
  • Integrated SerDes: Features integrated SerDes (Serializer/Deserializer) for high-speed serial communication.
  • Configuration Options: Provides flexible configuration options to tailor the switch to specific application requirements.
  • Power Management: Includes power management features to optimize power consumption and reduce overall system power requirements.

Benefits

  • Increased Bandwidth: Supports high-speed data transfer, enhancing system performance and reducing bottlenecks.
  • Enhanced Connectivity: Expands the number of PCIe devices that can be connected to a system, improving scalability.
  • Reduced Latency: Minimizes data transfer latency, ensuring real-time performance in critical applications.
  • Improved Power Efficiency: Optimizes power consumption, reducing operating costs and extending the lifespan of the system.
  • Simplified System Design: Simplifies the design process by providing an integrated solution for PCIe switching.
  • Robust Performance: Delivers reliable and consistent performance in demanding environments.

Additional Details

The 89HPES3T3ZBBCG operates over a wide temperature range, making it suitable for various operating environments. It is designed to meet stringent industry standards for reliability and performance. The package type is BGA.

You May Also Be Interested in

NXP / Nexperia
Interface
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess