EN
  • EN
  • DE

74HC373PV-E

Part No 74HC373PV-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description HD/RD74HC Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040332-74HC373PV-E
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74HC373PV-E CAD Model

Description

The 74HC373PV-E is an octal D-type transparent latch from Renesas Electronics America. This device features three-state outputs designed for bus-oriented applications. The '373 is commonly used in memory address latching, data storage, and I/O interfacing.

Applications

  • Memory address latching
  • Data storage
  • I/O interfacing
  • Microprocessor systems
  • Buffer registers

Features

  • Octal D-Type Transparent Latch: Eight individual D-type latches in a single package.
  • Three-State Outputs: Allows for direct interface to bus-oriented systems.
  • High-Speed Operation: Suitable for use in high-performance systems.
  • Low Power Consumption: HC family offers significantly reduced power compared to TTL logic.
  • Wide Operating Voltage: Operates from 2V to 6V.
  • Enable (G) Input: Controls the latching of data.
  • Output Control (OC) Input: Controls the three-state outputs.

Benefits

  • Simplified System Design: Octal latch reduces component count and simplifies board layout.
  • Improved System Performance: High-speed operation enhances the overall performance.
  • Reduced Power Consumption: Extends battery life and reduces heat generation.
  • Flexible Data Handling: Allows for easy storage and retrieval of data.
  • Easy Bus Interface: Three-state outputs simplify interfacing with bus-oriented systems.

Additional Details

The 74HC373PV-E features a transparent mode when the latch enable (G) is high. In this mode, the Q outputs follow the data input (D) values. When G goes low, the data present at the D inputs is latched. The output enable (OC) input controls the three-state outputs; when OC is low, the outputs are enabled, and when OC is high, the outputs are in the high-impedance state. The part is typically available in surface mount packages, making it suitable for modern electronic designs.

You May Also Be Interested in

Teledyne Technologies Incorporated
Need more? Email Us
Samsung
Need more? Email Us
Dell
Need more? Email Us
Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
Song Chuan Precision Company
Lowest to $0.7819
Song Chuan Precision Company
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess