EN
  • EN
  • DE

7201LA80TDB

Part No 7201LA80TDB
Manufacturer Renesas Electronics America
Catalog Logic - FIFOs Memory
Description IC MEM FIFO 512X9 ASYNC 28CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 10MHz - 28-CDIP
Manufacturer Renesas Electronics America
Series 7200
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package 28-CDIP (0.300", 7.62mm)
Case / Package 28-CDIP
Family Name 7201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Part Number IDT7201LA80TDB, IDT7201LA80TDB-ND
Quantity per package 13
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874358-7201LA80TDB
Ultra Librarian 3D Model Ultra Librarian 7201LA80TDB CAD Model

Description

The Renesas Electronics America 7201LA80TDB is a high-speed CMOS FIFO (First-In, First-Out) memory device designed for asynchronous data buffering in a wide range of digital systems. It allows data to be written into the FIFO at one rate and read out at a different rate, making it ideal for applications where data needs to be transferred between systems with different clock frequencies or data processing speeds. This device is commonly used to improve system performance and reliability by preventing data loss due to timing mismatches.

Applications:

  • Data communication systems
  • Networking equipment
  • Digital signal processing (DSP) applications
  • Video and image processing systems
  • Industrial automation equipment
  • Instrumentation and measurement devices
  • Data acquisition systems

Features:

  • Asynchronous operation: Independent read and write clocks allow for flexible data transfer.
  • High-speed data transfer: Enables fast data buffering and rate matching.
  • Low power consumption: Minimizes energy usage, suitable for battery-powered applications.
  • Expandable architecture: Allows cascading multiple FIFOs to increase memory depth.
  • Empty, full, and half-full flags: Provides status information for efficient data management.
  • Input Ready (IR) and Output Enable (OE) signals: Enables precise control over data flow.
  • Available in various package options: Offers flexibility for different board layouts.

Benefits:

  • Improved system performance: Facilitates seamless data transfer between asynchronous systems.
  • Increased data throughput: Maximizes the rate at which data can be processed.
  • Reduced system complexity: Simplifies the design of data communication interfaces.
  • Lower power consumption: Extends battery life in portable devices.
  • Enhanced system reliability: Prevents data loss due to timing mismatches.
  • Greater design flexibility: Allows for customizable memory depth and data width.

Additional Details:

The 7201LA80TDB FIFO is characterized by its memory depth, data width, and maximum operating frequency, with '80' often indicating the access time (80ns). The device operates using a standard power supply voltage. The Empty, Full, and Half-Full flags are crucial for managing data flow, preventing buffer overflows and underflows. The Input Ready (IR) and Output Enable (OE) signals provide precise control over the data transfer process. Its expandable architecture permits cascading multiple devices for increased memory capacity. The device is designed for robust and reliable performance across a wide range of operating conditions. This FIFO provides a versatile solution for asynchronous data buffering in a variety of digital systems.

You May Also Be Interested in

Renesas Electronics America
FIFO, 1KX9, 10ns, Synchronous, CMOS, PQFP64
Need more? Email Us
Renesas Electronics America
IC FIFO SUPERSYNCII 6NS 80TQFP / Synchronous FIFO 4.5M (256K x 18)(512K x 9) Uni-Directional 166MHz 4ns 80-TQFP (14x14)
Lowest to $586.4662
Texas Instruments
256 × 18 LOW-POWER FIRST-IN, FIRST-OUT MEMORY | IC MEMORY FIFO 256X18 56-SSOP
Need more? Email Us
Cypress Semiconductor Corp
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Lowest to $110.7143
Rochester Electronics
FIFO, 256X18, 13NS, SYNCHRONOUS
Need more? Email Us
Texas Instruments
2048 × 9 STROBED FIRST-IN, FIRST-OUT MEMORY | IC ASYNC FIFO MEM 2048X9 44-PLCC
Lowest to $30.8613
Texas Instruments
512 X 18, 1024 X 18, 2048 X 18, 4096 X 18 DSP-SYNC FIRST-IN, FIRST-OUT MEMORIES
Lowest to $21.5153
Texas Instruments
512 × 18 × 2 CLOCKED BIDIRECTIONAL FIRST-IN, FIRST-OUT MEMORY | IC SYNC FIFO MEM 512X18X2 80LQFP
Need more? Email Us
Texas Instruments
256 × 36 × 2 CLOCKED BIDIRECTIONAL FIRST-IN, FIRST-OUT MEMORY | IC CLK DUAL FIFO MEMORY 120HLQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess