EN
  • EN
  • DE

5P49V5901B816NLGI

Part No 5P49V5901B816NLGI
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1039488-5P49V5901B816NLGI
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5P49V5901B816NLGI CAD Model

Description

The 5P49V5901B816NLGI is a programmable clock generator from Renesas Electronics America, designed for applications requiring highly flexible and precise clock signal generation. It is commonly used in communication systems, data centers, and industrial control environments. The device allows for the configuration of multiple output frequencies and signal parameters, offering adaptability to diverse system needs.

Applications:

  • Communication Infrastructure: Used in wireless base stations, optical transport networks, and Ethernet switches.
  • Data Centers: Implemented in servers, storage systems, and network interface cards for high-performance clocking.
  • Industrial Automation: Employed in programmable logic controllers (PLCs), motor drives, and industrial networking equipment.
  • Test and Measurement: Utilized in signal generators, frequency counters, and logic analyzers.
  • Aerospace and Defense: Found in radar systems, navigation equipment, and communication systems.

Features:

  • Highly Programmable: Allows flexible configuration of output frequencies, signal formats, and timing parameters.
  • Multiple Output Clocks: Provides multiple independent clock outputs with individual frequency control.
  • Ultra-Low Jitter: Delivers clean and stable clock signals with minimal phase noise.
  • I2C/SPI Interface: Offers flexible programming and control options via industry-standard serial interfaces.
  • Integrated Voltage-Controlled Oscillator (VCO): Provides a wide frequency range with excellent phase noise performance.

Benefits:

  • Versatility: Adaptable to a wide range of applications due to its programmable nature.
  • High Performance: Ultra-low jitter ensures reliable system operation.
  • Reduced Component Count: Integrated VCO and programmable features reduce the need for external components.
  • Simplified Design: Flexible programming interfaces simplify system integration.
  • Improved System Reliability: Stable and precise clock signals enhance overall system performance.

Additional Details:

The 5P49V5901B816NLGI is typically available in a QFN (Quad Flat No-Leads) package. Key specifications include output frequency range, jitter performance, supply voltage requirements, and operating temperature range. Renesas provides comprehensive software tools and documentation to facilitate the configuration and programming of the device. Proper power supply decoupling and grounding techniques are essential for minimizing noise and ensuring stable operation. The datasheet provides detailed electrical characteristics, timing diagrams, and application notes. When selecting this clock generator, it is important to carefully evaluate the specific frequency requirements and performance characteristics of the target application. Ensure that the device is properly programmed and configured according to the manufacturer's guidelines.

You May Also Be Interested in

TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Hewlett Packard
Need more? Email Us
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
Song Chuan Precision Company
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Song Chuan Precision Company
Lowest to $0.7819
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333
Intel
Intel® Dual Band Wireless-AC 8265 Adaptor
Lowest to $83.5714
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess