EN
  • EN
  • DE

54FCT138TDB

Part No 54FCT138TDB
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description 1 Of 8 Decoder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
High Level Output Current -12 mA
Lead Free Contains Lead
Length 20 mm
Low Level Output Current 32 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Elements 1
Number of Inputs 3
Number of Outputs 8
Number of Pins 16
Operating Supply Voltage 5 V
Polarity Inverting
Propagation Delay 12.5 ns
RoHS Non-Compliant
Thickness 3.43 mm
Width 7.62 mm
Win Source Part Number 1025866-54FCT138TDB
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54FCT138TDB CAD Model

Description

The 54FCT138TDB is a high-speed 1-of-8 decoder/demultiplexer from Renesas Electronics America. This device is fabricated using advanced CMOS technology, offering high performance and low power consumption, making it suitable for a wide range of digital applications.

Applications

  • Memory Address Decoding
  • Data Routing
  • Chip Select Logic
  • Peripheral Selection
  • Instrumentation
  • Control Systems

Features

  • High-Speed Operation: Provides fast decoding and demultiplexing.
  • Low Power Consumption: Reduces overall system power requirements.
  • 1-of-8 Decoding: Decodes a 3-bit binary input to activate one of eight outputs.
  • Three Enable Inputs: Allows for flexible control and cascading.
  • TTL Compatible Inputs: Ensures compatibility with standard TTL logic levels.
  • CMOS Technology: Offers improved noise immunity and lower power dissipation compared to traditional TTL devices.

Benefits

  • Improved System Performance: High-speed operation enhances overall system speed.
  • Reduced Power Consumption: Low power design contributes to energy efficiency.
  • Simplified Logic Design: 1-of-8 decoding simplifies address decoding and data routing.
  • Flexible Control: Enable inputs provide versatile control options.
  • Easy Integration: TTL compatible inputs facilitate easy integration with existing systems.

Additional Details

The 54FCT138TDB operates from a supply voltage of 5V and has a typical propagation delay of a few nanoseconds. The device is available in a variety of packages, including DIP and SOIC. It is designed to operate over a wide temperature range, typically from -55°C to +125°C, making it suitable for industrial and military applications. The enable inputs (E1, E2, and E3) provide control over the device's operation. The decoder is enabled when E1 is HIGH and E2 and E3 are LOW. When disabled, all outputs are forced HIGH. The device is commonly used in memory systems to select individual memory chips or blocks of memory. It can also be used in data routing applications to direct data to one of several destinations. It is pin-compatible with industry-standard 74F138 devices. The outputs are active-low, meaning that the selected output is LOW while all other outputs are HIGH. Proper decoupling capacitors should be used to minimize noise and ensure stable operation.

You May Also Be Interested in

Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333
Samsung
Need more? Email Us
TE Connectivity
Need more? Email Us
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess