EN
  • EN
  • DE

3SK318YB(TL)

Part No 3SK318YB(TL)
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1038459-3SK318YB(TL)
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3SK318YB(TL) CAD Model

Description

The 3SK318YB(TL) is an N-channel dual gate MOS field-effect transistor (MOSFET) from Renesas Electronics. It is designed for high-frequency amplifier and mixer applications. The dual-gate structure allows for improved gain control and reduced feedback capacitance compared to single-gate MOSFETs.

Applications

  • RF Amplifiers
  • Mixers
  • Oscillators
  • Tuners
  • Communication Equipment (e.g., FM/AM radios, TV tuners)
  • High-Frequency Signal Processing

Features

  • N-Channel MOSFET: Provides efficient amplification and switching capabilities.
  • Dual Gate: Allows for improved gain control, reduced feedback capacitance, and enhanced stability.
  • High Gain: Offers significant signal amplification for sensitive applications.
  • Low Noise Figure: Minimizes noise contribution to the signal, improving signal-to-noise ratio.
  • High Input Impedance: Reduces loading effects on the signal source.
  • Surface Mount Package: Facilitates automated assembly and reduces manufacturing costs.
  • Pb-Free (RoHS Compliant): Meets environmental standards for hazardous substances.

Benefits

  • Improved Circuit Performance: High gain and low noise figure enhance the performance of RF and high-frequency circuits.
  • Enhanced Stability: Dual-gate structure provides improved stability, preventing oscillations and unwanted feedback.
  • Simplified Gain Control: The second gate allows for easy adjustment of the amplifier gain.
  • Reduced Noise: Low noise figure minimizes noise interference, improving signal clarity.
  • Efficient Amplification: MOSFET technology provides efficient signal amplification with low power consumption.

Technical Specifications:

  • Channel Type: N-Channel
  • Gate Type: Dual Gate
  • Drain-Source Voltage (Vds): Typically around 20V (Consult datasheet for specific value)
  • Gate-Source Voltage (Vgs): Typically around 5V (Consult datasheet for specific value)
  • Drain Current (Id): Typically tens of mA (Consult datasheet for specific value)
  • Power Dissipation (Pd): Typically hundreds of mW (Consult datasheet for specific value)
  • Noise Figure (NF): Typically a few dB (Consult datasheet for specific value)
  • Package Type: SOT-343 or similar surface mount package

The Renesas 3SK318YB(TL) dual-gate MOSFET is a high-performance transistor designed for demanding RF and high-frequency applications. Its combination of high gain, low noise figure, and dual-gate structure makes it an ideal choice for optimizing circuit performance and ensuring stable operation.

You May Also Be Interested in

TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058
NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samsung
Need more? Email Us
Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,875 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess