EN
  • EN
  • DE

2SK3577(0)-T1B-A

Part No 2SK3577(0)-T1B-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description Nch Single Power Mosfet 30V 3.5A 63Mohm Tmm/Sc-96
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983318-2SK3577(0)-T1B-A
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK3577(0)-T1B-A CAD Model

Description

The 2SK3577(0)-T1B-A is an N-channel power MOSFET manufactured by Renesas Electronics America. This device is engineered for high-efficiency switching applications, combining low on-resistance with fast switching speeds to minimize power losses. It's widely utilized in power management circuits and control systems.

Applications:

  • DC-DC converters and voltage regulators
  • AC adapters and power supplies for various devices
  • Motor control and drive circuits
  • LED lighting systems and drivers
  • Load switching and power distribution

Features:

  • N-channel enhancement mode MOSFET
  • Low on-resistance (Rds(on)) for efficient power handling
  • High-speed switching characteristics
  • Surface mount package for compact designs
  • Avalanche energy capability for robustness

Benefits:

  • Reduced power dissipation and improved energy efficiency
  • Minimized switching losses at high frequencies
  • Compact size allows for use in space-constrained applications
  • Enhanced system reliability due to avalanche energy rating
  • Simplified circuit design and ease of use in automated assembly

Technical Specifications:

Typical specifications include:

  • Drain-Source Voltage (Vdss): Generally around 60V
  • Gate-Source Voltage (Vgs): Typically ±20V
  • Continuous Drain Current (Id): Varies, but typically around 6-10A depending on temperature and package.
  • On-Resistance (Rds(on)): A critical parameter; typically less than 0.1 Ohm at a specified gate voltage.
  • Gate Threshold Voltage (Vth): The gate voltage at which the MOSFET starts to conduct.
  • Operating Temperature Range: -55°C to +150°C (typical)

For precise technical details, please refer to the official Renesas datasheet for the 2SK3577 series.

You May Also Be Interested in

Song Chuan Precision Company
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us
Intel
Need more? Email Us
Samsung
Need more? Email Us
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess