EN
  • EN
  • DE

2SK3230

Part No 2SK3230
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description N-CHANNEL SILICON JUNCTION FIELD EFFECT TRANSISTOR FOR IMPEDANCE CONVERTER OF ECM / Trans JFET N-CH 20V 10mA Si 3-Pin SC-89
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 159879-2SK3230
Popularity Medium
Supply and Demand Status Sufficient
Family Name 2SK3230
Introduction Date January 23, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK3230 CAD Model

Description

2SK3230 MOSFET Transistor

The 2SK3230 is a high-performing N-channel MOSFET transistor, revered for its resilience and flexibility in a wide range of electronic applications. Its robust nature and efficient performance parameters make it an indispensable element in contemporary circuit design.

Applications and Projects

  • Battery management systems
  • Power amplification
  • Data processing units
  • Automated control systems
  • Signal processing equipment

Features and Benefits

  • Efficient Conductivity: Provides low on-resistance to minimize electrical losses.
  • Swift Switching: Designed to offer rapid switching capabilities for time-critical applications.
  • Sturdy Build: Ensures reliable function across high-load conditions.
  • Advanced Thermal Control: Offers superior heat dissipation to maintain stable operation.
  • Minimized Footprint: Small package size suitable for space-constrained designs.

Additional Details

The 2SK3230 embodies efficiency and adaptability, pivotal for enhancing the functionality of diverse electronic avenues. Its low on-resistance marks it as a paragon for reducing electrical inefficiencies, ideal for battery management and other power-sensitive systems. Furthermore, by facilitating rapid switching, this MOSFET is pivotal in applications demanding precise and fast energy transfers, such as in power amplification and automated control equipment. With a construction that emphasizes durability, the 2SK3230 can thrive under substantial load conditions. Concurrently, its advanced thermal management ensures that even under duress, the MOSFET can continue to operate without the risk of overheating. Importantly, the component's minimized footprint is aligned with the needs of modern, compact technological devices, allowing for greater circuitry design flexibility without compromising on performance.

You May Also Be Interested in

ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0945 $61.4175
35+ $3.3587 $117.5545
54+ $3.2548 $175.7592
74+ $3.1497 $233.0778
95+ $3.0446 $289.2370
127+ $2.7293 $346.6211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess