EN
  • EN
  • DE

2SK2937-E

Part No 2SK2937-E
Manufacturer Renesas Electronics America
Catalog Hard To Find
Description Silicon N Channel MOS FET High Speed Power Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1127434-2SK2937-E
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK2937-E CAD Model

Description

The 2SK2937-E is an N-channel MOSFET manufactured by Renesas Electronics America. This power MOSFET is designed for high-speed switching applications and offers a good balance of low on-resistance and fast switching characteristics.

Applications:

  • Switching Regulators
  • DC-DC Converters
  • Motor Control Circuits
  • High-Side Switches
  • Relay Drivers

Features:

  • Low Drain-Source On-Resistance (RDS(on))
  • Fast Switching Speed
  • Low Gate Charge
  • Avalanche Energy Guaranteed
  • RoHS Compliant

Benefits:

  • High Efficiency: The low RDS(on) minimizes power loss, enhancing the efficiency of the application.
  • Reduced Switching Losses: The fast switching speed reduces power dissipation during switching transitions.
  • Simplified Gate Drive: Low gate charge simplifies the gate drive requirements, leading to a more compact and cost-effective design.
  • Increased System Reliability: The guaranteed avalanche energy capability protects the device against voltage spikes and transients.
  • Environmentally Friendly: RoHS compliance ensures that the device is free from hazardous substances.

Detailed Specifications:

The 2SK2937-E features a drain-source voltage (VDS) of 60V, a continuous drain current (ID) of 30A, and a gate-source voltage (VGS) of ±20V. The RDS(on) is typically 0.025 Ohms at VGS = 10V. The total gate charge (Qg) is typically 20 nC. The device is available in a TO-251 package, suitable for surface mount assembly. This MOSFET is designed to offer reliable and efficient performance in various power switching applications.

In summary, the 2SK2937-E from Renesas is a high-performance N-channel MOSFET that delivers a combination of low on-resistance, fast switching, and robust protection features. This makes it an excellent choice for applications requiring efficient and reliable power switching.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess