EN
  • EN
  • DE

2SK2597

Part No 2SK2597
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description N-CHANNEL SILICON POWER MOSFET FOR BASE STATION OF 900 MHz BAND CELLULAR PHONE POWER AMPLIFICATION / N-CHANNEL MOS FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 159537-2SK2597
Popularity Medium
Supply and Demand Status Limited
Family Name 2SK2597
Introduction Date March 25, 1997
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK2597 CAD Model

Description

The 2SK2597 is particularly favored in the semiconductor industry for its robust N-channel MOSFET characteristics. Tailored for high-voltage applications, it is an exceptional choice for engineers and developers aiming to create secure, high-performance electronic solutions.

Applications

  • Industrial Automation: Facilitates motor control systems and machinery, ensuring steady performance in industrial environments.
  • HVAC Systems: Central to the power regulation in heating, ventilation, and air conditioning systems, optimizing energy usage.
  • Renewable Energy: A crucial component in solar inverter systems, aiding in the efficient conversion and management of solar energy.

Features and Benefits

  • High Voltage Tolerance: Capable of withstanding high voltages, ensuring protection against potential electrical hazards.
  • Improved Transconductance: Allows for effective conversion and amplification of input signals, enhancing overall system functionality.
  • Low Power Loss: Engineered to minimize power dissipation, contributing to a reduction in energy costs.
  • Reliability and Durability: Constructed to endure rigorous operational conditions, ensuring longevity and consistent performance.

Additional Details

Integrating the 2SK2597 into your systems means prioritizing efficiency and security. This component is crafted to deliver high power without compromising on safety or performance, making it ideal for applications requiring meticulous power management. Industries focused on sustainability and energy conservation will benefit from the MOSFET's advanced design and exceptional durability. As the demand for high-performance, energy-efficient systems continues to rise, the 2SK2597 emerges as a capable solution for futuristic design challenges.

You May Also Be Interested in

ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
ON Semiconductor
JFET
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess