EN
  • EN
  • DE

ESDLC3V3D3-TP

Part No ESDLC3V3D3-TP
Manufacturer Micro Commercial Co
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 36VC SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 3.3V
Minimum Breakdown Voltage 4V
Max Clamping Voltage 36V
Peak Pulse Current(Ippm) 28A (8/20μs)
Power Dissipation - Pd 350W
Applications General Purpose
Capacitance @ Frequency 4.5pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 1037168-ESDLC3V3D3-TP
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian ESDLC3V3D3-TP CAD Model

Description

The ESDLC3V3D3-TP is a Transient Voltage Suppressor (TVS) diode manufactured by Micro Commercial Components (MCC). It is designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events.

Applications:

  • Mobile Phones: Protection of I/O ports, buttons and connectors.
  • Portable Devices: Protection for smartphones, tablets, and wearables.
  • Networking Equipment: Protection of Ethernet ports and other communication interfaces.
  • Automotive Electronics: Protection of control units and sensor interfaces.
  • Consumer Electronics: Protection of HDMI, USB, and other interfaces in TVs, DVD players, and gaming consoles.

Features:

  • Low Clamping Voltage: Provides effective protection against transient voltages.
  • Fast Response Time: Reacts quickly to transient events, minimizing the risk of damage to protected components.
  • Low Capacitance: Minimizes signal distortion in high-speed data transmission applications.
  • Small Package Size: Allows for easy integration into space-constrained applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.
  • Lead-Free Finish/RoHS Compliant (Note 1): Ensures environmental compliance.

Benefits:

  • Enhanced Reliability: Protects sensitive components from damage caused by ESD and other transient voltage events.
  • Improved System Performance: Minimizes signal distortion in high-speed data transmission applications.
  • Reduced Downtime: Prevents equipment failures caused by transient voltage events.
  • Cost-Effective Protection: Provides a low-cost solution for protecting sensitive electronic components.
  • Easy Installation: Small package size simplifies integration into existing designs.

Additional Details:

The ESDLC3V3D3-TP has a working voltage of 3.3V. It is designed to protect one I/O line. It has a peak pulse power of 200W. The device is typically provided in a SOD-323 package. The TP suffix likely indicates tape and reel packaging for automated assembly processes. The low clamping voltage ensures that the voltage seen by the protected component remains within its safe operating range during a transient event. The diode has a very low leakage current, which minimizes power consumption in battery-powered applications.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4951 $51.9855
250+ $0.4062 $101.5500
385+ $0.3935 $151.4975
530+ $0.3808 $201.8240
680+ $0.3681 $250.3080
910+ $0.3301 $300.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,290 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess