EN
  • EN
  • DE

2SK1153-E

Part No 2SK1153-E
Manufacturer Renesas Electronics America
Catalog Hard To Find
Description Silicon N Channel MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1126946-2SK1153-E
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK1153-E CAD Model

Description

The 2SK1153-E is an N-channel MOSFET manufactured by Renesas Electronics America. It's designed for high-speed switching applications, offering low on-resistance and excellent switching characteristics.

Applications

  • Switching Regulators
  • DC-DC Converters
  • Motor Drivers
  • High-Speed Switching Circuits
  • Power Management Systems

Features

  • N-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • High-Speed Switching
  • Avalanche Resistance
  • Surface Mount Package

Benefits

  • Increased Efficiency: Low on-resistance minimizes power loss during switching, improving overall system efficiency.
  • Faster Switching Speeds: Reduces switching losses and allows for higher frequency operation.
  • Robust Performance: Avalanche resistance ensures reliable operation under transient conditions.
  • Compact Design: Surface mount package allows for smaller and more compact circuit designs.
  • Improved Thermal Performance: Low on-resistance and efficient switching contribute to reduced heat generation.

Additional Details

The 2SK1153-E boasts a low drain-source on-resistance, which significantly reduces power dissipation during operation. The fast switching speeds minimize switching losses, making it suitable for high-frequency applications. Its avalanche capability enhances reliability by protecting the device against voltage spikes and transient conditions. This MOSFET is typically available in a surface-mount package, facilitating compact and efficient PCB layouts. It is particularly well-suited for applications where both efficiency and space are critical. The device is designed to operate within a specified temperature range, typically from -55°C to +150°C, ensuring stable performance under various operating conditions. Proper thermal management is crucial to maximize the device's lifespan and maintain its performance characteristics. It's crucial to consult the datasheet for specific electrical characteristics, such as drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID), to ensure proper application and avoid exceeding the device's limitations.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess