EN
  • EN
  • DE

2SK1109-J35

Part No 2SK1109-J35
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 158888-2SK1109-J35
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK1109-J35 CAD Model

Description

Overview of 2SK1109-J35

The 2SK1109-J35 MOSFET serves as a potent and efficient N-channel device, widely recognized for its capacity to manage high-power applications seamlessly. Its innovative design and feature set cater specifically to the needs of modern electronics, demanding reliability and high efficiency.

Features and Benefits

  • Low On-State Resistance: Provides efficient operation with reduced energy losses.
  • Fast Switching Time: Improves overall device speed and performance.
  • Durable Construction: Ensures sustainability and longevity in challenging conditions.

With its effective heat dissipation and higher performance metrics, the 2SK1109-J35 guarantees optimal functionality, making it an excellent choice for energy-sensitive projects.

Applications and Projects

  • Switching Power Supplies: Essential for designs requiring regulated power outputs.
  • Electric Vehicle Systems: Utilized in power management and motor control circuits.
  • High-Frequency Converters: Injects efficiency into AC-DC conversion processes.
  • Control Systems: Reliable performance in controlling large-scale electrical systems.
  • Environmental Controls: Improve efficiency in HVAC and smart building technology systems.

Additional Details

This MOSFET features an advanced silicon structure designed to reduce energy losses, enabling precise electrical control with enhanced power handling capabilities. Its integration into technical applications promotes reliability and efficiency, addressing the evolving demands of contemporary electronics.

The 2SK1109-J35 remains a pivotal choice for engineers tasked with creating forward-thinking solutions, ensuring robust performance without compromising on energy efficiency.

You May Also Be Interested in

Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess