EN
  • EN
  • DE

2SJ494

Part No 2SJ494
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description SWITCHING P-CHANNEL POWER MOS FET INDUSTRIAL USE / Trans MOSFET P-CH 60V 20A 3-Pin(3+Tab) TO-220 Isolated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 158675-2SJ494
Popularity Medium
Supply and Demand Status Balance
Family Name 2SJ494
Introduction Date January 09, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ494 CAD Model

Description

Product Overview of 2SJ494

The 2SJ494 is a versatile P-Channel MOSFET that combines robust performance with advanced technology to support complex electronic systems. It is designed for power efficiency and offers a dependable solution for designers looking for reliable power management components.

Features and Benefits

  • High Power Performance: Suited for high-power applications without compromising efficiency.
  • Robust Design: Provides long-term reliability under different operating conditions.
  • Low Thermal Resistance: Facilitates effective heat dissipation for sustained performance.
  • Easy Integration: Simplifies the incorporation into existing circuits and systems.

Applications and Projects

  • Data Centers: Efficiently manages power in server and storage infrastructure.
  • Advanced Computing Systems: Supports power needs in high-performance computing environments.
  • Energy Storage Devices: Ideal for use in batteries and other energy storage technologies.
  • High-Frequency Inverters: Provides reliable performance in power inverter circuits.
  • Railway Systems: Ensures dependable operation in railway automation systems.

Additional Details

The 2SJ494 stands out for its remarkable ability to handle high power demands while maintaining efficiency and reliability. Its low thermal resistance is particularly beneficial in reducing heat build-up and ensuring consistent operation, making it a critical component in power-intensive applications.

You May Also Be Interested in

Panasonic
Need more? Email Us
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.3747 $82.1241
6+ $22.4613 $134.7678
8+ $21.7590 $174.0720
11+ $21.0568 $231.6248
15+ $20.3557 $305.3355
19+ $18.2502 $346.7538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess