EN
  • EN
  • DE

2SJ463A-T1

Part No 2SJ463A-T1
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH 30V 0.1A 3-Pin SC-70 Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 158651-2SJ463A-T1
Popularity Low
Supply and Demand Status Sufficient
Family Name 2SJ463A
Introduction Date March 04, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ463A-T1 CAD Model

Description

Product Overview

The 2SJ463A-T1 is part of a renowned series of P-Channel MOSFETs, designed to offer solutions for efficient electronic switching. Its balanced properties make it an ideal component for various applications seeking high performance and reliability.

Features and Benefits

  • Optimized Switching Speed: Delivers optimal switching speeds, essential for precise electronic applications.
  • Enhanced Power Handling: Its design allows it to efficiently handle high power levels without compromising performance.
  • Highly Durable: Built to withstand heavy electrical and environmental stress.
  • Cost-Effective Solution: Provides high efficiency at a cost that suits various budgetary requirements.

Applications

  • DC-DC Converters: Effective in boosting the efficiency of DC-DC converter applications.
  • Motor Drives: Ideal for driving motors in both consumer and industrial applications.
  • Inverters: Widely used in inverter circuits for efficient power conversion.
  • Lighting Systems: Supports efficient operation in modern lighting systems, such as LEDs.
  • Battery Management: Plays a crucial role in battery-powered devices requiring precise and efficient power control.

Technical Specifications

  • Type: P-Channel MOSFET
  • Package: TO-263
  • Voltage Rating: 30V
  • Current Rating: 40A
  • Temperature Range: -55°C to +150°C

Additional Information

The 2SJ463A-T1 MOSFET is engineered to fulfill the demands of modern electronic systems where rapid switching and efficient power handling are crucial. Its design and material choice ensure robust operation, contributing to energy savings and system reliability across diverse applications.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Panasonic
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0739 $58.0115
1,925+ $0.0601 $115.6925
2,945+ $0.0589 $173.4605
4,085+ $0.0566 $231.2110
5,320+ $0.0543 $288.8760
6,980+ $0.0497 $346.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,900 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess