EN
  • EN
  • DE

2SJ139

Part No 2SJ139
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH 100V 10A 3-Pin(3+Tab) SC-67
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 158412-2SJ139
Popularity Low
Supply and Demand Status Balance
Family Name 2SJ139
Introduction Date January 15, 2007
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ139 CAD Model

Description

Overview of 2SJ139

The 2SJ139 is a P-channel MOSFET that offers high-speed switching capabilities and excellent thermal performance. Suitable for a variety of applications, this device is often utilized where reliability and durability are paramount.

Features and Benefits

  • High-Speed Performance: Designed to switch at high frequencies, perfect for demanding electronic functions.
  • Robust Thermal Management: Excellent thermal conductivity minimizes overheating and extends lifespan.
  • Durable Construction: Engineered to withstand stress and adverse conditions, ensuring prolonged operation.
  • Cost-Effective: Offers a balance of performance and affordability, making it accessible for diverse projects.

Applications

  • Inverter circuits
  • Motor control projects
  • Power supply units
  • Electronic speed controllers
  • LED lighting systems

Additional Details

Although lacking a dedicated manufacturer's name, the 2SJ139 remains a popular choice among engineers and hobbyists. Its ability to provide reliable switching and efficient power management elevates its utility across countless projects. This MOSFET is instrumental in the optimization of electrical systems, balancing power consumption with performance.

You May Also Be Interested in

NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess