EN
  • EN
  • DE

2SC5081ZD-TL-E

Part No 2SC5081ZD-TL-E
Manufacturer Renesas Electronics America
Catalog Hard To Find
Description Silicon NPN Epitaxial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1125838-2SC5081ZD-TL-E
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC5081ZD-TL-E CAD Model

Description

The 2SC5081ZD-TL-E is a silicon NPN epitaxial planar transistor manufactured by Renesas Electronics America. This transistor is designed for low-noise amplifier applications in VHF and UHF bands. It features high gain and low noise figure, making it suitable for use in communication equipment, such as tuners, converters, and preamplifiers. Its high transition frequency allows for excellent performance at high frequencies.

Applications:

  • Low-Noise Amplifiers (LNA): Used in LNAs for VHF and UHF receivers to amplify weak signals with minimal added noise.
  • VHF/UHF Tuners: Integrated into tuners to enhance signal reception.
  • Frequency Converters: Employed in frequency converters to improve signal quality.
  • Preamplifiers: Used as a preamplifier stage in communication systems.
  • Oscillators: Utilized in oscillator circuits for generating stable signals.

Features:

  • Low Noise Figure: Provides excellent signal-to-noise ratio.
  • High Gain: Offers high amplification of input signals.
  • High Transition Frequency (fT): Enables high-frequency performance.
  • Small Package Size: Available in a compact package for space-constrained applications.
  • Epitaxial Planar Construction: Ensures high reliability and performance.
  • Pb-Free (RoHS Compliant): Complies with environmental standards.

Benefits:

  • Improved Signal Reception: Enhances the sensitivity of receivers.
  • Reduced Noise: Minimizes unwanted noise in amplified signals.
  • Enhanced Performance at High Frequencies: Provides stable operation in VHF and UHF bands.
  • Space Savings: Allows for compact circuit designs.
  • Environmental Compliance: Meets RoHS standards for hazardous substances.

Additional Details:

The 2SC5081ZD-TL-E is designed for surface mounting and is supplied in tape and reel packaging. Its low noise figure and high gain make it an excellent choice for sensitive receiver applications. The high transition frequency ensures that the transistor can operate effectively at the required frequencies. The transistor is manufactured using advanced epitaxial planar technology, resulting in high reliability and consistent performance. The device is suitable for high-density circuit board designs, where space is at a premium. Its lead-free construction makes it environmentally friendly. The transistor's electrical characteristics are optimized for amplifying weak signals while adding minimal noise, making it essential for clear and reliable communication systems. The robust design ensures long-term stability and consistent performance in various operating conditions.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess