EN
  • EN
  • DE

2SC3380AS(TR-E)

Part No 2SC3380AS(TR-E)
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description 2SC3380ASTR - Silicon NPN Triple Diffused
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982870-2SC3380AS(TR-E)
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC3380AS(TR-E) CAD Model

Description

The 2SC3380AS(TR-E) is a silicon NPN epitaxial planar transistor manufactured by Renesas Electronics America. This transistor is designed for high-frequency amplification and switching applications. It features a low noise figure and high gain-bandwidth product, making it suitable for use in various communication and signal processing circuits.

Applications:

  • Low Noise Amplifiers (LNAs): Amplifying weak signals in radio receivers and communication systems.
  • Oscillators: Generating stable and low-noise oscillations.
  • Mixers: Converting signals to different frequencies in communication systems.
  • High-Frequency Amplifiers: Providing gain in various RF and microwave circuits.
  • Switching circuits: Used for high-speed switching applications.

Features:

  • Low noise figure: Minimizes noise contribution in amplifier circuits.
  • High gain-bandwidth product (fT): Enables high-frequency amplification.
  • High collector current: Allows for use in circuits with high current requirements.
  • Small signal amplifier: Designed for amplifying small signals with minimal distortion.
  • Surface mount package: Enables compact circuit designs.

Benefits:

  • Improved signal sensitivity: Enhances the ability to detect weak signals in communication systems.
  • Increased amplifier gain: Provides higher gain in amplifier circuits.
  • Reduced noise: Minimizes noise and interference in sensitive applications.
  • Simplified circuit design: Allows for compact and efficient circuit designs.
  • Enhanced system performance: Improves the overall performance of communication and signal processing systems.

Additional Details:

The 2SC3380AS(TR-E) has a collector-emitter voltage (VCEO) rating of 12V and a collector current (IC) rating of 80mA. It typically has a gain-bandwidth product (fT) of around 7 GHz and a noise figure of 1.5 dB. The 'TR-E' suffix indicates that it is supplied in tape-and-reel packaging for automated assembly. It is housed in a small SOT-343 surface mount package. Proper biasing and impedance matching techniques are crucial to achieve optimal performance when using this transistor in high-frequency applications.

This transistor is commonly used in front-end receivers and other sensitive circuits where low noise and high gain are essential.

You May Also Be Interested in

Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us
Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
Samsung
Need more? Email Us
Dell
Need more? Email Us
NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
Hewlett Packard
Need more? Email Us
Texas Instruments
Need more? Email Us
Molex, LLC
1.50mm Pitch, Pico-SPOX Female Crimp Terminal, Pre-Plated Tin (Sn), 26-30 AWG, Reel
Lowest to $0.0173

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess