EN
  • EN
  • DE

2SC2784-A-F

Part No 2SC2784-A-F
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036966-2SC2784-A-F
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC2784-A-F CAD Model

Description

The 2SC2784-A-F is an NPN silicon epitaxial planar transistor manufactured by Renesas Electronics America. It is designed for high-frequency amplifier applications, particularly in VHF and UHF bands. This transistor is characterized by its low noise figure and high gain, making it suitable for sensitive receiver circuits and preamplifiers.

Applications:

  • VHF/UHF Amplifiers: Used in the front-end stages of VHF and UHF receivers for amplifying weak signals.
  • Oscillators: Employed in oscillator circuits for generating high-frequency signals.
  • Mixers: Utilized in mixer stages for frequency conversion.
  • Low Noise Amplifiers (LNAs): Implemented in LNAs to improve the sensitivity of receiver systems.
  • Communication Equipment: Found in various communication devices such as transceivers and signal boosters.

Features:

  • NPN Silicon Epitaxial Planar Transistor: Provides excellent high-frequency performance and low noise characteristics.
  • High Gain: Amplifies weak signals effectively, improving receiver sensitivity.
  • Low Noise Figure: Minimizes the introduction of noise, enhancing signal-to-noise ratio.
  • High Transition Frequency (fT): Enables operation at high frequencies, suitable for VHF and UHF applications.
  • Small Package: Allows for compact circuit designs.

Benefits:

  • Improved Receiver Sensitivity: High gain and low noise figure enhance the ability to detect weak signals.
  • Enhanced Signal-to-Noise Ratio: Low noise characteristics minimize interference and improve signal clarity.
  • High-Frequency Performance: Suitable for VHF and UHF applications, enabling use in a wide range of communication systems.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Reliable Operation: Renesas transistors are known for their quality and reliability.

Additional Details:

The 2SC2784-A-F transistor is typically housed in a small plastic package, such as a SOT-23 or similar. Key specifications include collector-emitter voltage (VCEO), collector current (IC), transition frequency (fT), and noise figure (NF). Proper biasing and impedance matching are critical for achieving optimal performance in high-frequency applications. Refer to the Renesas datasheet for detailed electrical characteristics, S-parameters, and application notes. When replacing this transistor, it is essential to select a suitable replacement with similar or better specifications, especially regarding noise figure and transition frequency. Ensure proper grounding and shielding to minimize unwanted noise and interference. The transistor should be handled with care to avoid electrostatic discharge (ESD) damage.

You May Also Be Interested in

Song Chuan Precision Company
Need more? Email Us
TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
Molex, LLC
1.50mm Pitch, Pico-SPOX Female Crimp Terminal, Pre-Plated Tin (Sn), 26-30 AWG, Reel
Lowest to $0.0173
Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Intel
Need more? Email Us
Song Chuan Precision Company
Lowest to $0.7819
Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess