EN
  • EN
  • DE

2SC2618RDTLE

Part No 2SC2618RDTLE
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description 500 mA 35 V NPN Si SMALL SIGNAL TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979914-2SC2618RDTLE
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC2618RDTLE CAD Model

Description

The 2SC2618RDTLE is a silicon NPN epitaxial planar transistor manufactured by Renesas Electronics America. This transistor is designed for use in various amplifier and switching applications. It boasts a high collector current and voltage rating, making it suitable for medium-power applications.

Applications:

  • Audio amplifiers
  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • General-purpose amplification

Features:

  • High collector current (Ic = 1.5 A)
  • High collector-emitter voltage (Vceo = 60 V)
  • Low saturation voltage
  • High transition frequency (fT = 100 MHz typ.)
  • Excellent hFE linearity

Benefits:

  • Improved amplifier performance due to high gain and linearity.
  • Efficient switching operation in power supplies.
  • Reduced power dissipation due to low saturation voltage.
  • Enhanced circuit reliability because of its high voltage and current handling capabilities.
  • Simplified circuit design due to its versatile characteristics.

Additional Details:

The 2SC2618RDTLE comes in a TO-126 package. Its high transition frequency allows it to be used in high-speed switching circuits. The transistor's hFE is typically between 100 and 300, which provides good amplification characteristics. It is RoHS compliant, ensuring environmental friendliness.

Technical Specifications:

  • Collector-Emitter Voltage (VCEO): 60 V
  • Collector-Base Voltage (VCBO): 70 V
  • Emitter-Base Voltage (VEBO): 6 V
  • Collector Current (IC): 1.5 A
  • Collector Dissipation (PC): 1.2 W
  • Transition Frequency (fT): 100 MHz (typical)
  • Operating Temperature: -55°C to +150°C

You May Also Be Interested in

NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
Texas Instruments
Need more? Email Us
Teledyne Technologies Incorporated
Need more? Email Us
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
Intel
Need more? Email Us
Song Chuan Precision Company
Lowest to $0.7819
Molex, LLC
1.50mm Pitch, Pico-SPOX Female Crimp Terminal, Pre-Plated Tin (Sn), 26-30 AWG, Reel
Lowest to $0.0173

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,747 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess