EN
  • EN
  • DE

RN5VL25CA-TL

Part No RN5VL25CA-TL
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297779-RN5VL25CA-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VL25CA-TL CAD Model

Description

The Ricoh RN5VL25CA-TL is a highly accurate and low-power voltage detector IC designed for a variety of applications requiring reliable voltage monitoring and reset functionality. As part of the RN5VL series from Ricoh, it is known for its minimal current consumption, precise detection voltage, and compact size. The device monitors an input voltage and triggers a reset signal when the voltage drops below a specified threshold. The "TL" suffix usually denotes a specific tape and reel packaging configuration for automated assembly.

Applications

  • Microcontroller Reset Circuits: Ensures reliable reset of microcontrollers during power-up, power-down, or brownout conditions, preventing erratic behavior and ensuring proper initialization.
  • Power Management Systems: Monitors voltage levels in power management systems, initiating power-saving modes or system shutdown to prevent damage from undervoltage conditions.
  • Battery-Powered Devices: Detects low battery conditions in portable electronics, triggering alerts or system shutdown to prevent deep discharge and potential data loss.
  • Industrial Control Systems: Monitors power supply voltages in industrial equipment, ensuring stable operation and triggering safety measures in case of voltage drops.
  • Automotive Electronics: Monitors critical voltage levels in automotive systems, providing reset signals to prevent malfunctions due to voltage fluctuations.

Features

  • Low Quiescent Current: Minimizes power consumption, making it ideal for battery-powered applications.
  • High-Accuracy Detection Voltage: Offers precise voltage monitoring with a typical accuracy of ±2%.
  • Built-in Hysteresis: Prevents oscillations during voltage transitions, ensuring a stable and clean reset signal.
  • Small Package Size: Available in compact packages such as SOT-23 or similar, allowing for space-saving designs.
  • Open-Drain Output: Provides flexibility in interfacing with different logic levels and enables wired-OR configuration.

Benefits

  • Improved System Reliability: Prevents system malfunctions and data corruption due to voltage drops, ensuring stable and predictable operation.
  • Extended Battery Life: Low power consumption helps extend the operating time of battery-powered devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components, simplifying the design process.
  • Cost-Effective Solution: Offers reliable voltage monitoring and reset functionality at a competitive price point.
  • Robust Performance: Built-in hysteresis and high accuracy ensure reliable operation even in noisy environments.

The RN5VL25CA-TL is typically configured with a 2.5V detection voltage. Its open-drain output can be connected to the desired logic level using a pull-up resistor, allowing for compatibility with various microcontrollers and digital circuits. The device's compact size and low power consumption make it well-suited for portable and space-constrained applications. The TL suffix designates a specific tape and reel packaging option for automated assembly lines.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Qualcomm
Need more? Email Us
Sierra Wireless
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess