EN
  • EN
  • DE
Part No 335
Manufacturer Renata SA
Catalog Batteries Non - Rechargeable (Primary)
Description BATTERY SLVR OX 1.55V COIN 5.8MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Strip
Product Status Active
Battery Chemistry Silver Oxide
Battery Cell Size Coin, 5.8mm
Voltage - Rated 1.55 V
Capacity 6mAh
Size / Dimension 0.23" Dia x 0.05" H (5.8mm x 1.2mm)
Termination Style Requires Holder
Ultra Librarian 3D Model Ultra Librarian 335 CAD Model

Description

NULL

You May Also Be Interested in

FDK America, Inc.
BATTERY LITHIUM 3V COIN 20MM / Manganese Dioxide Lithium Coin Batteries
Lowest to $0.2911
Panasonic
Lowest to $1.1454
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
BATTERY LITHIUM 3V COIN 24.5MM / Coin, 24.5mm Lithium Manganese Dioxide 3 V Battery Non-Rechargeable (Primary)
Need more? Email Us
Panasonic
BATTERY LITHIUM 3V COIN 23MM / Coin, 23.0mm Lithium Manganese Dioxide 3 V Battery Non-Rechargeable (Primary)
Need more? Email Us
Panasonic
BATTERY LITHIUM 3V COIN 20MM / Coin, 20.0mm Lithium Manganese Dioxide 3 V Battery Non-Rechargeable (Primary)
Lowest to $1.4338
Murata Electronics North America
BATTERY LITHIUM 3V COIN 24.5MM
Lowest to $1.1261
Murata Electronics North America
Lowest to $0.7008
Panasonic
BATTERY LITHIUM 3V COIN 23MM / Coin, 23.0mm Lithium Poly-Carbon Monofluoride 3 V Battery Non-Rechargeable (Primary)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess