EN
  • EN
  • DE

AS-35C

Part No AS-35C
Manufacturer REED Instruments
Catalog Test, Measurement Accessories
Description SURFACE WHEEL ADAPTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Test and Measurement - Test and Measurement Accessories
Mfr REED Instruments
Package Retail Package
Product Status Active
Type Specialized
Accessory Type Wheel
For Use With/Related Products K4010
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 9029.90.8040
Win Source Part Number 1111358-AS-35C
Ultra Librarian 3D Model Ultra Librarian AS-35C CAD Model

Description

The AS-35C is an accessory manufactured by REED Instruments. It is designed to enhance the functionality and usability of REED Instruments' line of testing and measurement devices. While the exact specifics can vary, accessories like this generally contribute to improved accuracy, convenience, or expanded measurement capabilities.

Applications

  • Extending the reach of probes in hard-to-access areas.
  • Improving the stability of handheld meters during measurements.
  • Protecting sensitive sensors from damage.
  • Providing a more ergonomic grip for prolonged use.

Features

  • Durable Construction: Built to withstand the rigors of field use, ensuring longevity.
  • Compatibility: Designed specifically for REED Instruments' product line, guaranteeing seamless integration.
  • Enhanced Grip: Provides a secure and comfortable hold, reducing user fatigue.
  • Protective Housing: Shields sensitive components from physical damage and environmental factors.

Benefits

  • Improved Measurement Accuracy: By providing a more stable and secure connection, the AS-35C helps to reduce measurement errors.
  • Increased User Comfort: The ergonomic design minimizes strain and fatigue during prolonged use.
  • Enhanced Equipment Longevity: By protecting the testing equipment from damage, the AS-35C helps to extend its lifespan.

Additional Details

Without specific documentation detailing this particular accessory, we can infer its general function based on REED Instruments' product line. It is likely designed to improve the usability and accuracy of their meters and sensors, making it a valuable addition to any toolkit. Depending on the specific use case, it may include features such as a non-slip grip, a durable casing, and secure attachment mechanisms. It is recommended to consult the user manual for the specific REED instrument being used to ensure compatibility and proper usage.

You May Also Be Interested in

Sensepeek
5x Ground Spring 3,5mm
Need more? Email Us
TPI (Test Products Int)
RUBBER BOOT WITH TILT STAND
Lowest to $0.1617
Amprobe
CLAMP MULTIMETERS & ACCESSORIES
Need more? Email Us
TPI (Test Products Int)
5.5" GAS VALVE PRESSURE ADAPTER
Lowest to $2.0178
TPI (Test Products Int)
SOFT CARRYING CASE
Lowest to $0.1490
TE Connectivity
AMPLIFIER EU POWER SUPPLY PLUG
Need more? Email Us
Fluke Electronics
SOFTWARE LOGWARE III (SINGLE-PC
Need more? Email Us
TPI (Test Products Int)
30" VINYL TUBE 1/4"ID
Lowest to $1.3483
TDK-Lambda Americas Inc.
BLANKING PANEL FOR ZNL100 70MM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess