EN
  • EN
  • DE

1SMB5949B

Part No 1SMB5949B
Manufacturer Rectron USA
Catalog Diodes - Zener - Single
Description DIODE ZENER 100V 3W SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 100 V 3 W
Manufacturer Rectron USA
Package Reel - TR
MSL Level 1 (Unlimited)
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 854429-1SMB5949B
Ultra Librarian 3D Model Ultra Librarian 1SMB5949B CAD Model

Description

The 1SMB5949B is a surface-mount Zener diode manufactured by Rectron USA. It's designed for voltage regulation and transient voltage suppression (TVS) in a variety of electronic applications. The diode is packaged in an SMB (DO-214AA) format, making it suitable for automated assembly and high-density circuit board designs.

Applications:

  • Voltage Regulation: Provides a stable and regulated voltage output in circuits.
  • Transient Voltage Suppression (TVS): Protects sensitive electronic components from voltage spikes caused by lightning, inductive switching, and electrostatic discharge (ESD).
  • Overvoltage Protection: Prevents damage to circuits from excessive voltage levels.
  • Clamping Circuits: Limits the voltage in a circuit to a predetermined level to protect downstream components.

Features:

  • Surface Mount Package (SMB/DO-214AA): Allows for automated assembly and efficient use of board space.
  • Zener Voltage: Provides a precise and stable reverse breakdown voltage.
  • High Surge Capability: Capable of withstanding high surge currents without degradation.
  • Glass Passivated Junction: Enhances reliability and stability.

Benefits:

  • Effective Circuit Protection: Protects electronic circuits from damaging voltage transients and surges.
  • Stable Voltage Regulation: Provides consistent and reliable voltage levels for critical components.
  • Compact Footprint: Saves space on circuit boards, enabling smaller and more efficient designs.
  • Easy Assembly: Surface-mount design simplifies assembly processes and reduces manufacturing costs.

Additional Details:

The 1SMB5949B has a Zener voltage (Vz) of approximately 12V. Its SMB package offers a good balance between size and power dissipation capability. Important specifications include the maximum surge current, power dissipation, and operating temperature range, all of which can be found in the manufacturer's datasheet. When integrating the 1SMB5949B into a circuit, it is critical to follow the manufacturer's guidelines regarding mounting, soldering, and operating conditions to ensure optimal performance and longevity. It is commonly utilized in power supplies, communication systems, automotive electronics, and industrial equipment for robust voltage regulation and overvoltage protection.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.0884 $50.3880
1,380+ $0.0726 $100.1880
2,135+ $0.0703 $150.0905
2,945+ $0.0680 $200.2600
3,800+ $0.0658 $250.0400
5,085+ $0.0590 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,730 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess