EN
  • EN
  • DE

MAX8554EEE+T

Part No MAX8554EEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR DDR 1OUT 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Applications Controller, DDR
Parts Input Voltage (V) 4.5V ~ 28V
Voltage - Output 0.6V ~ 3.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number MAX8554
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 706779-MAX8554EEE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8554EEE+T CAD Model

Description

Maxim Integrated MAX8554EEE+T Voltage Regulator

The MAX8554EEE+T from Maxim Integrated is a highly efficient, low-dropout linear voltage regulator designed to deliver a continuous output current of up to 4A with a minimal voltage drop. This component is part of Maxim's extensive range of power management solutions, catering to a wide array of electronic applications that require stable and reliable power supply.

Key Features

  • High Output Current: Capable of delivering up to 4A of continuous output current, making it suitable for high-power applications.
  • Low Dropout Voltage: Maintains regulation with minimal input-to-output voltage difference, enhancing power efficiency.
  • Adjustable Output: The output voltage can be adjusted to meet specific application requirements using external resistors.
  • Thermal Protection: Integrated thermal shutdown mechanism protects the device from overheating and potential damage.
  • Fast Transient Response: Ensures stable operation during rapid changes in load, preserving the integrity of the power supply.
  • Wide Input Voltage Range: Compatible with a variety of input voltages, providing versatility across different power systems.

Applications

The MAX8554EEE+T is ideal for a range of applications that demand high current and precise voltage regulation, including:

  • Networking and Telecommunications Equipment
  • Server and Storage Systems
  • Computers and Peripherals
  • Industrial Power Supplies
  • FPGA and DSP Power Supplies

Package and Availability

The device comes in a 16-pin QSOP package, which is designed for space-constrained applications. The MAX8554EEE+T is available in tape and reel form, denoted by the '+T', making it suitable for automated assembly processes and high-volume production.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX8554EEE+T is no exception. It is built to meet high standards of performance and reliability, ensuring a dependable power management solution for critical electronic systems.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1867 $50.2941
56+ $1.7942 $100.4752
87+ $1.7381 $151.2147
119+ $1.6821 $200.1699
154+ $1.6260 $250.4040
206+ $1.4578 $300.3068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess