EN
  • EN
  • DE

FM4755W

Part No FM4755W
Manufacturer Rectron Semiconductor
Catalog Diodes - Zener - Single
Description SURFACE MOUNT ZENER SILICON RECTIFIER (VOLTAGE RANGE - 6.2 TO 91.0 Volts Steady State Power- 1.0 Watt)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1174653-FM4755W
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FM4755W CAD Model

Description

The FM4755W is a Zener diode manufactured by Rectron Semiconductor. It is specifically designed to provide stable voltage regulation and robust overvoltage protection in various electronic circuits. This diode is part of the FM47xxW series, known for their reliable performance and compact form factor.

Applications:

  • Precision voltage regulation in power supplies and converters.
  • Overvoltage protection for sensitive electronic components.
  • Transient voltage suppression in industrial control systems.
  • Voltage clamping in signal conditioning circuits.
  • Voltage referencing in measurement equipment.

Features:

  • Accurate Zener voltage.
  • Low reverse leakage current to enhance efficiency.
  • High surge current capability for protection against voltage spikes.
  • Surface mount SOD-123 package for ease of assembly.
  • RoHS compliant, adhering to environmental standards.

Benefits:

  • Ensures stable and consistent voltage regulation, leading to improved circuit performance.
  • Safeguards electronic components from damaging voltage surges, enhancing system reliability.
  • Facilitates compact designs due to its small package size.
  • Simplifies the manufacturing process with its surface mount design.
  • Reduces environmental impact with RoHS compliance.

Technical Specifications:

The FM4755W features a Zener voltage of 47V with a tolerance of ±5%. It has a power dissipation rating of 1W. The operating temperature range spans from -65°C to +175°C. The forward voltage is approximately 1.2V. It is packaged in a SOD-123 format, optimized for surface mount assembly.

The surge current capability is a critical attribute, indicating the diode's ability to withstand transient voltage events. The FM4755W is engineered to manage substantial surge currents, making it suitable for protecting circuits from electrostatic discharge (ESD) and other transient phenomena. The low reverse leakage current minimizes power losses and contributes to efficient circuit operation.

In summary, the FM4755W Zener diode is a dependable and efficient solution for voltage regulation and overvoltage protection across a broad spectrum of electronic applications. Its precise Zener voltage, minimal leakage current, and robust surge current handling make it an excellent choice for demanding environments.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Micro Commercial Co
Interface
Lowest to $0.1596

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess