EN
  • EN
  • DE

FM4007-T

Part No FM4007-T
Manufacturer Rectron Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1059370-FM4007-T
Categories OEM Parts(F-I)
Manufacturer Rectron Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FM4007-T CAD Model

Description

The FM4007-T is a surface-mount rectifier diode manufactured by Rectron Semiconductor. It is designed for various general-purpose rectification applications in electronic circuits. As a rectifier, its primary function is to convert alternating current (AC) to direct current (DC). The 'T' suffix likely indicates a specific packaging or testing characteristic.

Applications:

  • Power supplies: Used in AC-DC power supplies for electronic devices.
  • Adapters: Utilized in wall adapters and chargers for converting AC line voltage to DC voltage.
  • Inverters: Found in inverters to rectify the AC output of the inverter stage.
  • Reverse polarity protection: Employed to protect circuits from damage due to reversed polarity connections.
  • General rectification: Used in various circuits requiring AC to DC conversion.

Features:

  • High surge current capability: Designed to withstand high surge currents, providing protection against transient voltage spikes.
  • Low forward voltage drop: Exhibits a low voltage drop when conducting current in the forward direction, improving efficiency.
  • High reliability: Manufactured with high-quality materials and processes to ensure reliable operation.
  • Surface mount package: Allows for efficient and automated assembly on printed circuit boards.
  • Glass passivated junction: Provides improved reliability and stability in high-temperature environments.

Benefits:

  • Efficient AC-DC conversion: Enables efficient conversion of AC voltage to DC voltage for powering electronic devices.
  • Protection against voltage spikes: Safeguards circuits from damage due to voltage spikes.
  • Simplified circuit design: Simplifies the design of rectification circuits.
  • Reduced power loss: Minimizes power loss due to its low forward voltage drop.
  • High-temperature operation: Capable of operating reliably in high-temperature environments.

Technical Specifications:

While specific values vary depending on the datasheet version, typical specs include:

  • Repetitive Peak Reverse Voltage: 1000V
  • Maximum Average Forward Rectified Current: 1.0A
  • Peak Forward Surge Current: 30A
  • Forward Voltage: 1.1V at 1.0A
  • Reverse Current: 5 uA
  • Operating Temperature: -65°C to +175°C

Disclaimer: Always refer to the official Rectron Semiconductor datasheet for accurate and up-to-date specifications.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Dell
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess