EN
  • EN
  • DE

DL4736A

Part No DL4736A
Manufacturer Rectron Semiconductor
Catalog Diodes - Zener - Single
Description Surface Mount M.E.L.F ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1167724-DL4736A
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DL4736A CAD Model

Description

The DL4736A is a Zener diode manufactured by Rectron Semiconductor. It is designed to provide a stable reference voltage or to protect circuits from voltage surges. This diode is part of the DL47xxA series, which offers a range of Zener voltages suitable for various applications. The DL4736A specifically provides a Zener voltage of 6.8V.

Applications

  • Voltage regulation: Maintaining a stable voltage in power supplies and electronic circuits.
  • Overvoltage protection: Clamping voltage spikes to protect sensitive components.
  • Reference voltage: Providing a stable reference voltage for comparators and other circuits.
  • Clipping circuits: Shaping waveforms by clipping voltage levels.
  • Calibration equipment: Used in precision instruments for accurate voltage references.

Features

  • Precise Zener voltage: Provides a stable and accurate 6.8V Zener voltage.
  • High surge current capability: Withstands high current surges without damage.
  • Low reverse leakage current: Minimizes current leakage in the reverse direction.
  • DO-41 package: Standard through-hole package for easy mounting.
  • RoHS compliant: Environmentally friendly.

Benefits

  • Stable voltage reference: Provides a reliable and consistent voltage reference for various applications.
  • Effective overvoltage protection: Protects sensitive components from voltage surges and spikes.
  • Easy to use: Simple to integrate into existing circuits due to its standard package.
  • Improved circuit performance: Enhances the stability and reliability of electronic circuits.
  • Long-term reliability: Designed for long-term performance in various operating conditions.

Additional Details

The DL4736A has a typical Zener voltage (Vz) of 6.8V with a tolerance of ±5%. It has a maximum power dissipation of 1W and a maximum surge current capability as defined in its datasheet. Its reverse leakage current (Ir) is very low, which makes it an efficient component for voltage regulation and protection. This diode is commonly available in a DO-41 package. It is widely used in many electronic designs due to its reliability and performance characteristics.

You May Also Be Interested in

ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
Micro Commercial Co
Interface
Lowest to $0.1596
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess