EN
  • EN
  • DE

DB105S-T

Part No DB105S-T
Manufacturer Rectron Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer RectrON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821604-DB105S-T
Ultra Librarian 3D Model Ultra Librarian DB105S-T CAD Model

Description

The DB105S-T is a surface-mount single-phase bridge rectifier manufactured by Rectron Semiconductor. A bridge rectifier converts alternating current (AC) to direct current (DC). This component is widely used in power supplies and electronic circuits to provide a stable DC voltage from an AC source. Its compact size and surface-mount design make it ideal for modern electronic devices where space is limited.

Applications

  • Power Supplies: Converts AC voltage from the mains to DC voltage for electronic devices.
  • Adapters: Rectifies AC voltage from wall adapters to provide DC power to devices.
  • LED Lighting: Used in LED drivers to convert AC voltage to DC voltage for powering LEDs.
  • Battery Chargers: Converts AC voltage to DC voltage for charging batteries in various applications.
  • Household Appliances: Found in various household appliances like microwave ovens and washing machines for power rectification.

Features

  • Surface Mount Package: Compact design for automated assembly and space-saving applications.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • High Reliability: Designed for long-term performance and stability.
  • RoHS Compliant: Environmentally friendly and complies with industry standards.
  • Ideal for Automated Placement: Suitable for high-volume manufacturing environments.

Benefits

  • Efficient AC-DC Conversion: Provides a stable DC voltage output with minimal power loss.
  • Compact Design: Surface mount package saves valuable board space.
  • Robust Performance: High surge current capability ensures reliable operation under transient conditions.
  • Easy Integration: Suitable for automated assembly processes, reducing manufacturing costs.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact.

Additional Details

Typical specifications for the DB105S-T bridge rectifier include:

  • Repetitive Peak Reverse Voltage (VRRM): 600V.
  • RMS Reverse Voltage (VRMS): 420V.
  • DC Blocking Voltage (VDC): 600V.
  • Average Forward Rectified Current (IF(AV)): 1.0A.
  • Peak Forward Surge Current (IFSM): 30A (for a specified duration).
  • Forward Voltage (VF): Typically 1.0V at a specified current.
  • Operating Temperature Range: -55°C to +150°C.
  • Package: DBS (DO-214AB).

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to €31.9498
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to €0.1066
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2415
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ €0.1574 €53.5286
820+ €0.1289 €105.6942
1,275+ €0.1247 €158.9762
1,755+ €0.1205 €211.4409
2,255+ €0.1173 €264.4604
3,035+ €0.1046 €317.3446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess