EN
  • EN
  • DE

LMK60E2-100M00SIAR

Part No LMK60E2-100M00SIAR
Manufacturer Texas Instruments
Catalog Oscillators
Description SILIC OSC XO 100.0000MHZ LVPECL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Texas Instruments
Category Crystals, Oscillators, Resonators Oscillators
Packaging  Tape & Reel (TR)
Frequency 100 MHz
Function Enable/Disable
Voltage - Supply 3.3V
Frequency Stability ±50ppm
Operating Temperature -40°C ~ 85°C
Current - Supply (Max) 110mA
Mounting Type Surface Mount
Package / Case 6-SMD Module
Size / Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Win Source Part Number WS1222139-LMK60E2-100M00SIAR
Ultra Librarian 3D Model Ultra Librarian LMK60E2-100M00SIAR CAD Model

Description

The LMK60EX is a family of low jitter oscillators that generate a commonly used reference clock. The device is pre-programmed in factory to support any reference clock frequency; supported output formats are LVPECL, LVDS, and HCSL up to 400 MHz. Internal power conditioning provide excellent power supply ripple rejection (PSRR), reducing the cost and complexity of the power delivery network. The device operates from a single 3.3-V ±5% supply.

You May Also Be Interested in

AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3427 $64.0281
6+ $17.5120 $105.0720
9+ $16.9648 $152.6832
13+ $16.4175 $213.4275
16+ $15.8703 $253.9248
22+ $14.2285 $313.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess