EN
  • EN
  • DE

RAC20-48SK

Part No RAC20-48SK
Manufacturer Recom Power
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 48V 20W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 24 Weeks
Features Enclosed AC DC Converters Uitgang 48V - - - 420mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Manufacturer Recom Power
Series POWERLINE RAC20-K (20W)
Package Tube
Operating Temperature Range -40°C ~ 85°C (With Derating)
Mounting Through Hole
Package 5-DIP Module, 4 Leads
Family Name RAC20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Other Part Number 20001171, 945-3245
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847105-RAC20-48SK
Ultra Librarian 3D Model Ultra Librarian RAC20-48SK CAD Model

Description

The Recom Power POWERLINE RAC20-K (20W) is an enclosed AC DC converter that has an output of 48V - 420mA and an input of 85 ~ 264 VAC, 120 ~ 370 VDC.

  • Output: 48V - 420mA
  • Input: 85 ~ 264 VAC, 120 ~ 370 VDC
  • Package: 5-DIP Module, 4 leads
  • Mounting Type: Through Hole
  • Operating Temperature: -40°C ~ 85°C (With Derating)
  • Series: RAC20
  • ECCN: EAR99
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Quantity per Package: 15
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 24 weeks
  • REACH Status: REACH Unaffected
  • HTSUS: 8504.40.9510
  • Manufacturer: Recom Power

You May Also Be Interested in

Traco Power
DC DC CONVERTER 5V 3W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 5V 100W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $5.8073
CUI Inc.
AC/DC CONVERTER 5V 1W
Need more? Email Us
Recom Power
DC DC CONVERTER 15V 45W
Lowest to $47.7272
Traco Power
DC DC CONVERTER +/-15V 41W
Lowest to $143.2836
Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to $107.2654
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 3.3V 50W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8047 $71.2188
8+ $14.6091 $116.8728
13+ $14.1524 $183.9812
17+ $13.6960 $232.8320
22+ $13.2395 $291.2690
30+ $11.8699 $356.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess