EN
  • EN
  • DE

MAX14900EAGM+T

Part No MAX14900EAGM+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DVR LOW/HIGH SIDE OCTAL QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Status Obsolete
Switch Type General Purpose
Number of Outputs 8
Output Configuration High Side
Interface SPI, Parallel
Load Voltage (V) 10V ~ 36V
Supply Voltage 4.5V ~ 5.5V
Current - Output (Maximum) 850mA
Rds On 85mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Family Part Number MAX14900
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 701493-MAX14900EAGM+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14900EAGM+T CAD Model

Description

Maxim Integrated MAX14900EAGM+T Industrial Octal High-Speed Digital Output Driver

The MAX14900EAGM+T from Maxim Integrated is a state-of-the-art octal high-speed digital output driver designed to cater to the advanced needs of industrial automation systems. This robust component is capable of driving up to eight channels, making it an ideal solution for applications that require multiple output drivers with high-speed switching capabilities.

Each channel of the MAX14900EAGM+T can sink or source up to 640mA of continuous current, with peak currents up to 1A, which is suitable for directly driving a wide range of industrial loads such as solenoids, relays, and LEDs. The device operates over a wide supply voltage range from 10V to 36V, providing the flexibility needed for various industrial power systems.

The MAX14900EAGM+T is equipped with integrated surge protection and thermal shutdown features, ensuring reliable operation and protection against the harsh conditions often found in industrial environments. The built-in diagnostic functions allow for real-time monitoring of the output driver status, which is crucial for system maintenance and troubleshooting.

The device's high-speed switching performance, with a 2µs (max) turn-on and turn-off time, enables precise control of the loads, which is essential for time-critical applications. This quick response time can improve system efficiency and throughput in industrial control applications.

Offered in a compact 48-pin TQFN package, the MAX14900EAGM+T minimizes the PCB footprint, making it an excellent choice for space-constrained applications. Its serial interface reduces the number of control lines required, thereby simplifying the design and reducing overall system complexity.

With its robust design, high current driving capability, and advanced protection features, the MAX14900EAGM+T from Maxim Integrated is an exceptional choice for engineers looking to enhance the performance and reliability of their industrial automation systems.

For additional information on the MAX14900EAGM+T, including detailed specifications, application notes, and support resources, please visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $158.4001 $158.4001
2+ $153.1201 $306.2402
3+ $137.2801 $411.8403
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess