EN
  • EN
  • DE

RAC10-05SC/277

Part No RAC10-05SC/277
Manufacturer Recom Power
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 5V 10W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Features Enclosed AC DC Converters 1 Uitgang 5V - - - 2A 80 ~ 305 VAC Input
Manufacturer Recom Power
Series POWERLINE RAC10-C/277 (10W)
Package Tube
Part Status Not For New Designs
Operating Temperature Range -20°C ~ 70°C (With Derating)
Mounting Through Hole
Package 4-DIP Module
Family Name RAC10-05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Other Part Number 20000926, RAC1005SC277, 945-2111-5
Quantity per package 16
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891162-RAC10-05SC/277
Ultra Librarian 3D Model Ultra Librarian RAC10-05SC/277 CAD Model

Description

The RAC10-05SC/277 is an enclosed AC DC converter product manufactured by Recom Power.

  • Series: POWERLINE RAC10-C/277 (10W)
  • Package: 4-DIP module
  • Win Source Part Number: 891162-RAC10-05SC/277
  • Mounting: through-hole mounting
  • Operating Temperature: -20°C to 70°C (with derating)
  • Quantity per Package: 16
  • Popularity: high

You May Also Be Interested in

Traco Power
DC DC CONVERTER 5V 3W
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 10W
Lowest to $50.3963
Monolithic Power Systems Inc.
2.75V TO 6V, 3A, ULTRA-SMALL POW
Lowest to $4.3657
Vicor Corporation
DC DC CONVERTER 5V 50W
Lowest to $1,727.2727
Texas Instruments
3-V TO 17-V INPUT VOLTAGE 3-A E
Lowest to $23.2836
Recom Power
DC DC CONVERTER 15V 45W
Lowest to $47.7272
CUI Inc.
DC DC CONVERTER 5V 10W
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 5V 1W
Need more? Email Us
CUI Inc.
DC DC CONVERTER 5V 15W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6249 $81.2498
4+ $33.3333 $133.3332
5+ $32.2917 $161.4585
7+ $31.2500 $218.7500
9+ $30.2083 $271.8747
12+ $27.0833 $324.9996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess