EN
  • EN
  • DE

TPS65321QPWPRQ1

Part No TPS65321QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Step-Down Converter With Eco-mode and LDO Regulator | IC REG DL BUCK/LINEAR 14HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Topology Step-Down (Buck) (1), Linear (LDO) (1)
Number of Outputs 2
Switching Frequency 100kHz ~ 2.5MHz
Voltage/Current - Output 1 1.1V ~ 20V, 3.2A
Voltage/Current - Output 2 1.1V ~ 5.5V, 280mA
w/LED Driver No
w/Supervisor Yes
w/Sequencer No
Supply Voltage (V) 3V ~ 36V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-HTSSOP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1273045-TPS65321QPWPRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65321QPWPRQ1 CAD Model

Description

The TPS65321QPWPRQ1 is a robust automotive power management integrated circuit (PMIC) developed by Texas Instruments, designed to meet the stringent requirements of the automotive industry. This high-performance device is particularly suited for safety-relevant applications in automotive systems, thanks to its wide range of features that ensure reliable operation under various conditions.

Key Features

  • Wide Input Voltage Range: The TPS65321QPWPRQ1 operates over a broad input voltage range, making it versatile for different automotive power supply scenarios.
  • Multiple Output Channels: It offers several output channels with high efficiency and accuracy, which can be used to power microcontrollers, sensors, and other electronic components in the vehicle.
  • Integrated Watchdog Timer: The built-in watchdog timer enhances system safety by monitoring the operation of microprocessors and other digital systems to prevent failures.
  • Overvoltage and Undervoltage Protection: The device includes features to protect against voltage irregularities, ensuring the longevity and reliability of the electronic system.
  • Thermal Shutdown Protection: An internal thermal shutdown feature protects the device and the system from overheating, which is crucial in the high-temperature environment of automotive applications.

Applications

The TPS65321QPWPRQ1 is ideal for a range of applications within the automotive sector, such as powertrain systems, advanced driver assistance systems (ADAS), body control modules, and infotainment systems. Its reliability and feature set make it an excellent choice for systems that require continuous and stable operation.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that comply with automotive industry standards. The TPS65321QPWPRQ1 is no exception, as it is designed and tested to meet the rigorous AEC-Q100 Grade 1 qualification. This ensures that the device can withstand the operational stresses of automotive environments, including temperature extremes, mechanical shocks, and vibrations.

Package and Availability

The TPS65321QPWPRQ1 is available in a compact 32-pin HTSSOP (PWP) package, which is suitable for space-constrained applications. It is also provided in tape and reel packaging, which facilitates efficient assembly processes for high-volume production. For detailed specifications, sample requests, and ordering information, customers can visit the Texas Instruments website or contact their local sales office.

You May Also Be Interested in

Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $8.0471
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Renesas Electronics America
Single 12V Input Supply Dual Regulator Synchronous Rectified Buck PWM and Linear Power Controller | IC REG DL BUCK/LNR SYNC 14SOIC
Lowest to $0.4377
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $19.5970
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5178 $65.0356
4+ $26.6813 $106.7252
6+ $25.8475 $155.0850
8+ $25.0137 $200.1096
11+ $24.1800 $265.9800
14+ $21.6786 $303.5004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess