EN
  • EN
  • DE

2N6287

Part No 2N6287
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description POWER TRANSISTORS(20A,160W) | TRANS PNP DARL 100V 20A TO-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Transistor Type PNP - Darlington
Current - Collector (Ic) (Maximum) 20A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) at Ib, Ic 3V at 200mA, 20A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 750 at 10A, 3V
Maximum Power 160W
Temperature Range - Operating 200°C
Mounting Style Chassis Mount
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-3
Family Part Number 2N6287
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1124095-2N6287
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 2N6287 CAD Model

Description

STMicroelectronics 2N6287 Power Transistor

The 2N6287 is a robust silicon NPN power transistor developed by STMicroelectronics, designed to cater to a wide array of power amplification and switching applications. This versatile component is highly sought after in the electronics industry due to its reliability and performance in high-power circuits.

With an impressive collector-emitter voltage (VCEO) of 80V and a collector current (IC) rating up to 20A, the 2N6287 is capable of handling significant power levels. The device is characterized by a maximum power dissipation of 160W, which allows it to operate effectively in strenuous conditions without compromising its longevity or efficiency.

The transistor comes in a TO-3 package, known for its excellent thermal conduction properties. The metal casing not only provides robust physical protection but also ensures efficient heat dissipation, critical for maintaining thermal stability during high-load operations. This makes the 2N6287 an ideal choice for power regulation tasks in commercial and industrial electronics where thermal management is a key concern.

One of the notable features of the 2N6287 is its high current gain bandwidth product (fT), which typically stands at 4MHz. This parameter indicates the transistor's ability to amplify signals with a high rate of change, making it suitable for audio amplification, high-frequency switching, and other dynamic applications.

The device also boasts a low collector-emitter saturation voltage (VCE(sat)), which reduces power loss during switching and contributes to the overall efficiency of the system it is a part of. This characteristic, combined with the transistor's fast switching speeds, ensures that the 2N6287 is highly effective in inverter circuits, DC-DC converters, and motor control applications.

Overall, the 2N6287 from STMicroelectronics is a reliable and efficient solution for designers and engineers looking to implement a high-power transistor in their circuits. Its robust build, thermal efficiency, and electrical characteristics make it a versatile component suitable for a broad range of power applications.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess