EN
  • EN
  • DE

R12P22005D

Part No R12P22005D
Manufacturer Recom Power
Catalog Board Mount AC DC Converters
Description DC DC CONVERTER 20V -5V 2W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board MountDC DC Converters
Mfr Recom Power
Series ECONOLINE RxxP22005D (2W)
Packaging Tube
Part Status Active
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 10.8V
Voltage - Input (Max) 13.2V
Voltage - Output 1 20V
Voltage - Output 2 -5V
Current - Output (Max) 50mA, 200mA
Power (Watts) 2 W
Voltage - Isolation 5.2 kV
Applications ITE (Commercial)
Operating Temperature -40°C ~ 95°C
Efficiency 82%
Mounting Type Through Hole
Package / Case 7-SIP Module, 5 Leads
Size / Dimension 0.77" L x 0.39" W x 0.49" H (19.5mm x 9.8mm x 12.5mm)
Base Product Number R12P220
Ultra Librarian 3D Model Ultra Librarian R12P22005D CAD Model

You May Also Be Interested in

CUI Inc.
DC DC CONVERTER 24V 3W
Lowest to $468.0000
Recom Power
DC DC CONVERTER +/-12V 2W
Lowest to $27.2727
Texas Instruments
DC DC CONVERTER 0.69-5.5V
Lowest to $376.3636
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
Texas Instruments
1.5-A HIGH EFFICIENCY BUCK-BOOST
Lowest to $3.1679
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 15V 75W
Lowest to $472.7273
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Analog Devices Inc.
DC DC CONVERTER 1.2-36V
Lowest to $45.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7750 $52.5250
26+ $3.9180 $101.8680
40+ $3.7956 $151.8240
55+ $3.6731 $202.0205
71+ $3.5507 $252.0997
95+ $3.1834 $302.4230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess