EN
  • EN
  • DE

RTS5821

Part No RTS5821
Manufacturer Realtek
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975463-RTS5821
Categories OEM Parts(O-R)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTS5821 CAD Model

Description

The RTS5821 is a USB 3.1 Gen 1 card reader controller manufactured by Realtek. This controller is designed to manage the transfer of data between various memory cards (such as SD, microSD, and others) and a host computer via a USB 3.1 Gen 1 interface. Realtek is a well-known manufacturer of integrated circuits, and the RTS5821 showcases their expertise in storage and connectivity solutions.

Applications

  • USB Card Readers: Used in external USB card readers for desktops and laptops.
  • Embedded Systems: Integrated into embedded systems that require memory card reading capabilities.
  • Digital Cameras: Can be found in digital cameras for transferring photos and videos.
  • Mobile Devices: Integrated into docking stations and hubs for mobile devices.
  • Industrial Applications: Used in industrial devices that utilize memory cards for data storage.

Features

  • USB 3.1 Gen 1 Interface: Supports high-speed data transfer rates up to 5 Gbps.
  • Multi-Card Support: Compatible with various memory card formats, including SD, microSD, MMC, etc.
  • High-Speed Data Transfer: Enables fast and efficient data transfer between memory cards and the host computer.
  • Low Power Consumption: Designed for low power consumption, making it suitable for portable devices.
  • Compact Package: Small footprint for integration into compact devices.

Benefits

  • Fast Data Transfer: High-speed USB 3.1 Gen 1 interface significantly reduces data transfer times.
  • Wide Compatibility: Supports a variety of memory card formats, providing versatility.
  • Energy Efficiency: Low power consumption extends battery life in portable applications.
  • Simplified Design: Integrates essential card reader functionality, simplifying circuit design.
  • Reliable Performance: Realtek's reputation ensures dependable operation.

Additional Details

The RTS5821 is a high-performance USB 3.1 Gen 1 card reader controller designed for a wide range of applications. It supports various memory card formats and provides high-speed data transfer rates, allowing users to quickly and efficiently transfer data between memory cards and a host computer. The controller is designed for low power consumption, making it suitable for use in battery-powered devices. Realtek’s commitment to quality ensures that the RTS5821 provides reliable and consistent performance in a variety of applications. The controller incorporates advanced error correction and data integrity features to ensure data accuracy during transfer.

This card reader controller is commonly found in external USB card readers, embedded systems, and other devices that require memory card reading capabilities.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,070 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess