EN
  • EN
  • DE

RTS5179-GRT

Part No RTS5179-GRT
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 303030-RTS5179-GRT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTS5179-GRT CAD Model

Description

The Realtek RTS5179-GRT is a USB card reader controller designed to provide an interface between a USB host (computer) and various memory card formats. As a card reader controller, the RTS5179-GRT enables devices to read and write data to memory cards such as SD cards and MMC cards. The 'GRT' suffix likely indicates a specific configuration or feature set. It is commonly found in USB card readers.

Applications

  • USB Card Readers: Used in external USB card readers for computers and other devices.
  • Embedded Systems: Integrated into embedded systems needing memory card access.
  • Mobile Devices: May be included in mobile devices requiring external memory card support.
  • Point of Sale (POS) Systems: Possibly used in POS terminals for reading memory cards.

Features

  • USB 2.0 High-Speed Interface: Supports data transfer rates compliant with the USB 2.0 specification.
  • Multi-Card Format Support: Compatible with various memory card formats, including SD, MMC, and MS.
  • Low Power Consumption: Designed to consume minimal power.
  • Integrated Hardware Engine: Incorporates a hardware engine for efficient data transfer.
  • Hot-Swapping Support: Allows insertion and removal of memory cards without requiring a system restart.

Benefits

  • Fast Data Transfer: Enables rapid data transfer between memory cards and the host.
  • Wide Compatibility: Supports multiple memory card formats.
  • Power Efficiency: Reduces power consumption for extended use.
  • Simplified Integration: Easily integrates into various systems via USB.
  • Reliable Performance: Provides dependable operation.

Additional Details

The RTS5179-GRT operates at low voltage and typically comes in a compact package. It usually includes built-in protection against ESD and overcurrent. Drivers are typically available for major operating systems like Windows, macOS, and Linux. Specific technical specifications may vary depending on the model and revision. The 'GRT' likely specifies details such as the packaging or operating temperature.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess