EN
  • EN
  • DE

RTS5161

Part No RTS5161
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 303020-RTS5161
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTS5161 CAD Model

Description

The Realtek RTS5161 is a high-performance, low-power card reader controller designed for various memory card formats. It serves as an interface between a USB host and different types of memory cards, enabling data transfer between them. This controller is commonly found in USB card readers, embedded systems, and other applications requiring memory card access.

Applications

  • USB Card Readers: Used extensively in external USB card readers for desktop and laptop computers.
  • Embedded Systems: Integrated into embedded systems needing memory card read/write capabilities, such as industrial control systems or data logging devices.
  • Mobile Devices: Can be found in certain mobile devices requiring external memory card support.
  • Point of Sale (POS) Systems: Utilized in POS terminals for reading memory cards used for transactions or data storage.
  • Surveillance Systems: Integrated into surveillance equipment for reading and writing data to memory cards used for video storage.

Features

  • USB 2.0 High-Speed Interface: Supports high-speed data transfer rates compliant with the USB 2.0 specification.
  • Multi-Card Format Support: Compatible with a wide range of memory card formats, including SD, MMC, MS, and others.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for portable and battery-powered devices.
  • Integrated Hardware Engine: Incorporates a hardware engine for efficient data transfer and protocol handling.
  • Hot-Swapping Support: Allows for insertion and removal of memory cards without requiring a system restart.

Benefits

  • Fast Data Transfer: Facilitates quick and efficient data transfer between memory cards and the host device.
  • Wide Compatibility: Supports numerous memory card formats, providing versatility for various applications.
  • Power Efficiency: Minimizes power consumption, extending battery life in portable devices.
  • Simplified Integration: Easy to integrate into various systems due to its standard USB interface.
  • Reliable Performance: Ensures stable and dependable performance in demanding environments.

Additional Details

The RTS5161 operates on a low voltage and comes in a compact package, making it suitable for space-constrained applications. It includes built-in protection circuits to prevent damage from electrostatic discharge (ESD) and overcurrent conditions. Driver support is available for major operating systems, including Windows, macOS, and Linux. Specific technical specifications such as operating voltage, temperature range, and package type may vary depending on the exact model and revision.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Intel
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Infineon Technologies
Lowest to $2.8702
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9713 $58.2780
145+ $0.7970 $115.5650
225+ $0.7722 $173.7450
310+ $0.7472 $231.6320
400+ $0.7223 $288.9200
540+ $0.6475 $349.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 705 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess