EN
  • EN
  • DE

RTM867N-640-LF

Part No RTM867N-640-LF
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302838-RTM867N-640-LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTM867N-640-LF CAD Model

Description

The Realtek RTM867N-640-LF is a highly integrated system-on-chip (SoC) designed for use in network applications, particularly in network interface cards (NICs) and embedded systems. It combines processing power, memory interfaces, and peripheral connectivity to facilitate efficient data transfer and network management.

Applications

  • Network Interface Cards (NICs)
  • Embedded Network Devices
  • Routers and Gateways
  • Industrial Control Systems
  • Network Storage Devices (NAS)

Features

  • High-Performance Processor: Integrates a powerful processor core, enabling efficient data processing and network management tasks.
  • Memory Interface: Supports various memory types (e.g., DDR3/DDR4) for high-speed data access and storage.
  • Peripheral Connectivity: Includes multiple interfaces such as Ethernet, USB, and UART for versatile connectivity options.
  • Integrated Ethernet Controller: Features a built-in Ethernet controller supporting Gigabit Ethernet speeds for fast network communication.
  • Advanced Security Features: Incorporates security mechanisms to protect against unauthorized access and network threats.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for power-sensitive applications.
  • Lead-Free (LF) Package: Complies with environmental regulations, ensuring that the component is free from lead.

Benefits

  • Enhanced Network Performance: The high-performance processor and integrated Ethernet controller enable faster data transfer rates and improved network throughput.
  • Simplified System Design: The integrated design reduces the need for external components, simplifying the overall system design and reducing costs.
  • Versatile Connectivity: The multiple interfaces allow for flexible integration into various network environments and devices.
  • Robust Security: Advanced security features protect against network threats, ensuring the integrity and confidentiality of data.
  • Energy Efficiency: Low power consumption reduces operating costs and extends the lifespan of battery-powered devices.
  • Compliance with Environmental Standards: The lead-free package ensures compliance with environmental regulations, promoting sustainable manufacturing practices.

Additional Details

The RTM867N-640-LF operates within a specific temperature range, typically between 0°C and 70°C, making it suitable for a wide range of operating environments. It supports standard network protocols such as TCP/IP, UDP, and HTTP, facilitating seamless integration into existing network infrastructures. The component is typically packaged in a BGA (Ball Grid Array) format, which allows for efficient heat dissipation and reliable connectivity. It is crucial to consult the official datasheet for precise electrical characteristics, timing diagrams, and application guidelines to ensure proper implementation and optimal performance.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $2.4357
Intel
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess